Nexperia B.V. Quad 2-input AND gate 74HCT08BQ,115

Description
The 74HC08; 74HCT08 is a quad 2-input AND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Input levels: For 74HC08: CMOS level For 74HCT08: TTL level Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet
Description
The 74HC08; 74HCT08 is a quad 2-input AND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Input levels: For 74HC08: CMOS level For 74HCT08: TTL level Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad 2-input AND gate - 74HCT08BQ,115 - Nexperia B.V.
Nijmegen, Netherlands
Quad 2-input AND gate
74HCT08BQ,115
Quad 2-input AND gate 74HCT08BQ,115
The 74HC08; 74HCT08 is a quad 2-input AND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Input levels: For 74HC08: CMOS level For 74HCT08: TTL level Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74HC08; 74HCT08 is a quad 2-input AND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Wide supply voltage range from 2.0 V to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Input levels:
    • For 74HC08: CMOS level
    • For 74HCT08: TTL level
  • Complies with JEDEC standards:
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
IC GATE AND 4CH 2-INP 14DHVQFN Product overview: 74HCT08BQ,115 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HCT08BQ,115 can be used for catalog matching and distributor lookup.

IC GATE AND 4CH 2-INP 14DHVQFN Product overview: 74HCT08BQ,115 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HCT08BQ,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 1727-74HCT08BQ,115DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74HCT08BQ,115DKR-ND
Gates and Inverters 1727-74HCT08BQ,115DKR-ND
AND Gate IC 4 Channel 14-DHVQFN (2.5x3)

AND Gate IC 4 Channel 14-DHVQFN (2.5x3)

Buy Now Datasheet
Gates and Inverters - 1727-74HCT08BQ,115CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74HCT08BQ,115CT-ND
Gates and Inverters 1727-74HCT08BQ,115CT-ND
AND Gate IC 4 Channel 14-DHVQFN (2.5x3)

AND Gate IC 4 Channel 14-DHVQFN (2.5x3)

Buy Now Datasheet
Gates and Inverters - 1727-74HCT08BQ,115TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74HCT08BQ,115TR-ND
Gates and Inverters 1727-74HCT08BQ,115TR-ND
AND Gate IC 4 Channel 14-DHVQFN (2.5x3)

AND Gate IC 4 Channel 14-DHVQFN (2.5x3)

Buy Now Datasheet
Logic - Logic - Gates and Inverters - 74HCT08BQ,115 - 1008579-74HCT08BQ,115 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74HCT08BQ,115
1008579-74HCT08BQ,115
Logic - Logic - Gates and Inverters - 74HCT08BQ,115 1008579-74HCT08BQ,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1008579-74HCT08BQ,11 5 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 24ns @ 4.5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-DHVQFN (2.5x3) Dimension: 14-VFQFN Exposed Pad Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1008579-74HCT08BQ,115
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 24ns @ 4.5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-DHVQFN (2.5x3)
Dimension: 14-VFQFN Exposed Pad
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 74HCT08BQ,115 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74HCT08BQ,115
Gates and Inverters 74HCT08BQ,115
AND Gate IC 4 Channel 14-DHVQFN (2.5x3)

AND Gate IC 4 Channel 14-DHVQFN (2.5x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74HCT08BQ,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74HCT08BQ,115
Integrated Circuits (ICs) - Logic - Gates and Inverters 74HCT08BQ,115
IC GATE AND 4CH 2-INP 14DHVQFN

IC GATE AND 4CH 2-INP 14DHVQFN

Supplier's Site
Logic - Gates and Inverters - 74HCT08BQ,115 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74HCT08BQ,115
Logic - Gates and Inverters 74HCT08BQ,115
IC GATE AND 4CH 2-INP 14DHVQFN

IC GATE AND 4CH 2-INP 14DHVQFN

Supplier's Site Datasheet
And Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia - 74AH2323 - Newark, An Avnet Company
Chicago, IL, United States
And Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia
74AH2323
And Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia 74AH2323
AND GATE, 2 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

AND GATE, 2 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74HCT08BQ,115 705-74HCT08BQ,115 1727-74HCT08BQ,115DKR-ND 1008579-74HCT08BQ,115 74HCT08BQ,115 74HCT08BQ,115 74HCT08BQ,115 74AH2323
Product Name Quad 2-input AND gate Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - 74HCT08BQ,115 Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters And Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia
Gate Type AND AND; AND AND NOT; AND; AND Gate AND; AND Gate AND NOT; AND
Supply Voltage +7 4.5 V to 5.5 V 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
IC Package Type Other; SOT762-1 SOT762-1 Other; Tape & Reel (TR) Other; 14-VFQFN Exposed Pad Other; 14-DHVQFN (2.5x3) Other; 14-VFQFN Exposed Pad
Logic Family HCT
Inputs 2 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 8139213P - RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
2-input EXCLUSIVE-OR gate - 74AHC1G86GZYL - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT8065-1 SOT8065-1
View Details
2 suppliers
Gates and Inverters - 74AHC02D,112-ND - DigiKey
Specs
Gate Type NOR
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
4 suppliers
Gates and Inverters - 1727-74AHC04D-Q100JTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers