Inverter IC 6 Channel 14-SSOP
IC INVERTER 6CH 6-INP 14SSOP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 74HCT04DB,112 | 74HCT04DB,112 |
| Product Name | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT |
| Supply Voltage | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) |
| Inputs | 1 | |
| Operating Current | 4 mA | 0.0020 mA |