Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HCT04; Logic IC Family:74HCT; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Output Current:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 29AC1051 |
| Product Name | Logic Function Nexperia |
| Supply Voltage | 5.5V |