NAND Gate IC 4 Channel Open Drain 14-SSOP
IC GATE NAND OD 4CH 2-INP 14SSOP
NAND Gate IC 4 Channel Open Drain 14-SSOP
IC GATE NAND 4CH 2-INP 14SSOP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1727-3348-ND | 74HCT03DB,112 | 74HCT03DB,112 | 74HCT03DB,112 |
| Product Name | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NAND | NOT; NAND | NAND; NAND Gate | NAND |
| Supply Voltage | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | |
| Output Type | Open Drain | |||
| Inputs | 2 | 2 | ||
| Propagation Delay | 24 ns |