Nexperia B.V. Quad 2-input NAND gate; open-drain output 74HCT03D,653

Description
The 74HC03; 74HCT03 is a quad 2-input NAND gate with open-drain outputs. Inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Input levels: For 74HC03: CMOS level For 74HCT03: TTL level Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet
Description
The 74HC03; 74HCT03 is a quad 2-input NAND gate with open-drain outputs. Inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Input levels: For 74HC03: CMOS level For 74HCT03: TTL level Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad 2-input NAND gate; open-drain output - 74HCT03D,653 - Nexperia B.V.
Nijmegen, Netherlands
Quad 2-input NAND gate; open-drain output
74HCT03D,653
Quad 2-input NAND gate; open-drain output 74HCT03D,653
The 74HC03; 74HCT03 is a quad 2-input NAND gate with open-drain outputs. Inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Input levels: For 74HC03: CMOS level For 74HCT03: TTL level Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74HC03; 74HCT03 is a quad 2-input NAND gate with open-drain outputs. Inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Wide supply voltage range from 2.0 V to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Input levels:
    • For 74HC03: CMOS level
    • For 74HCT03: TTL level
  • Complies with JEDEC standards:
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
Gates and Inverters - 1727-4084-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-4084-1-ND
Gates and Inverters 1727-4084-1-ND
NAND Gate IC 4 Channel Open Drain 14-SO

NAND Gate IC 4 Channel Open Drain 14-SO

Buy Now Datasheet
Gates and Inverters - 1727-4084-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-4084-6-ND
Gates and Inverters 1727-4084-6-ND
NAND Gate IC 4 Channel Open Drain 14-SO

NAND Gate IC 4 Channel Open Drain 14-SO

Buy Now Datasheet
Gates and Inverters - 1727-4084-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-4084-2-ND
Gates and Inverters 1727-4084-2-ND
NAND Gate IC 4 Channel Open Drain 14-SO

NAND Gate IC 4 Channel Open Drain 14-SO

Buy Now Datasheet
Logic - Logic - Gates and Inverters - 74HCT03D,653 - 1008569-74HCT03D,653 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74HCT03D,653
1008569-74HCT03D,653
Logic - Logic - Gates and Inverters - 74HCT03D,653 1008569-74HCT03D,653
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1008569-74HCT03D,653 Packaging: Reel - TR Features: Open Drain Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: -, 4mA Max Propagation Delay @ V, Max CL: 24ns @ 4.5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SO Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1008569-74HCT03D,653
Packaging: Reel - TR
Features: Open Drain
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: -, 4mA
Max Propagation Delay @ V, Max CL: 24ns @ 4.5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SO
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Quad SOIC Logic IC
705-74HCT03D,653
Quad SOIC Logic IC 705-74HCT03D,653
74HC03; 74HCT03 - Quad 2-input NAND gate; open-drain output SOIC 14-Pin Product overview: 74HCT03D,653 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HCT03D,653 can be used for catalog matching and distributor lookup.

74HC03; 74HCT03 - Quad 2-input NAND gate; open-drain output SOIC 14-Pin Product overview: 74HCT03D,653 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HCT03D,653 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 74HCT03D,653 - Rochester Electronics
Newburyport, MA, United States
NAND Gate, HCT Series, 4-Func, 2-Input, CMOS, PDSO14

NAND Gate, HCT Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 74HCT03D,653 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74HCT03D,653
Gates and Inverters 74HCT03D,653
NAND Gate IC 4 Channel Open Drain 14-SO

NAND Gate IC 4 Channel Open Drain 14-SO

Buy Now Datasheet
Logic - Gates and Inverters - 74HCT03D,653 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74HCT03D,653
Logic - Gates and Inverters 74HCT03D,653
IC GATE NAND OD 4CH 2-INP 14SO

IC GATE NAND OD 4CH 2-INP 14SO

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74HCT03D,653 1727-4084-1-ND 1008569-74HCT03D,653 705-74HCT03D,653 74HCT03D,653 74HCT03D,653 74HCT03D,653
Product Name Quad 2-input NAND gate; open-drain output Gates and Inverters Logic - Logic - Gates and Inverters - 74HCT03D,653 Quad SOIC Logic IC Gates and Inverters Logic - Gates and Inverters
Gate Type NAND NAND NOT; NAND; NAND Gate NAND AND; NAND NAND; NAND Gate NOT; NAND
Supply Voltage +7 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Output Type Open Drain Open Drain
IC Package Type Other; SOT108-1 SOT108-1 SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" Other; 14-SO Other; SOT108 SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Inputs 2 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 8139210 - RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Single ended
Logic Family Inverter
View Details
2 suppliers
Specs
Logic Family AHCT/VHCT
Operating Temperature -40 C (-40 F)
Pin Count 20
View Details
Gates and Inverters - 1727-3136-ND - DigiKey
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
Automotive TSSOP Logic IC - 705-74AHC1G14GW-Q100,1 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT; Inverter Schmitt Trigger
Logic Family AHC
Operating Temperature -40 C (-40 F)
View Details
7 suppliers