74HC02; 74HCT02 - Quad 2-input NOR gate SSOP1 14-Pin Product overview: 74HCT02DB,118 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HCT02DB,118 can be used for catalog matching and distributor lookup.
NOR Gate IC 4 Channel 14-SSOP
NOR Gate, HCT Series, 4-Func, 2-Input, CMOS, PDSO14
IC GATE NOR 4CH 2-INP 14SSOP
NOR Gate IC 4 Channel 14-SSOP
IC GATE NOR 4CH 2-INP 14SSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74HCT02DB,118 | 74HCT02DB,118-ND | 74HCT02DB,118 | 74HCT02DB,118 | 74HCT02DB,118 | 74HCT02DB,118 |
| Product Name | Quad Logic IC | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NOR | NOR | OR; NOR | NOT; NOR | NOR; NOR Gate | NOR |
| Logic Family | HCT | CMOS | ||||
| Inputs | 2 | 2 | 2 | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Pin Count | 14 |