Nexperia B.V. Ic, 74Hct Cmos, 74Hct00, Dip14, 5V; Logic Type Nexperia 74HCT00N

Description
IC, 74HCT CMOS, 74HCT00, DIP14, 5V; Logic Type:NAND; Output Current:4mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
IC, 74HCT CMOS, 74HCT00, DIP14, 5V; Logic Type:NAND; Output Current:4mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, 74Hct Cmos, 74Hct00, Dip14, 5V; Logic Type Nexperia - 07WX3515 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 74Hct Cmos, 74Hct00, Dip14, 5V; Logic Type Nexperia
07WX3515
Ic, 74Hct Cmos, 74Hct00, Dip14, 5V; Logic Type Nexperia 07WX3515
IC, 74HCT CMOS, 74HCT00, DIP14, 5V; Logic Type:NAND; Output Current:4mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

IC, 74HCT CMOS, 74HCT00, DIP14, 5V; Logic Type:NAND; Output Current:4mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Gates
Product Number 07WX3515
Product Name Ic, 74Hct Cmos, 74Hct00, Dip14, 5V; Logic Type Nexperia
Gate Type NAND; NAND
Supply Voltage 5.5V
Inputs 2
Operating Current 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input XOR - MYXAF54RHC86/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Dual Logic IC - 705-54LS21DMQB - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
Specs
Gate Type D-Type Bus Interface
Supply Voltage 5 V
Logic Family AHCT
View Details
Logic - Logic - Gates and Inverters - 54LS03DMQB - 856539-54LS03DMQB - Win Source Electronics
Specs
Gate Type NOT
Logic Family TTL
View Details
2 suppliers