NAND Gate IC 4 Channel 14-DIP
NAND Gate IC 4 Channel 14-DIP
IC GATE NAND 4CH 2-INP 14DIP
IC GATE NAND 4CH 2-INP 14DIP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 568-1499-5-ND | 74HCT00N,652 | 74HCT00N,652 | 74HCT00N,652 |
| Product Name | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NAND | NAND; NAND Gate | NOT; NAND | NAND |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | |
| Inputs | 2 | 2 | ||
| Propagation Delay | 12 ns | |||
| Low Level Output Current (Sink) | 4 mA | 4 mA |