Nexperia B.V. Quad 2-input NAND gate 74HCT00BQ,115

Description
The 74HC00; 74HCT00 is a quad 2-input NAND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Input levels: For 74HC00: CMOS level For 74HCT00: TTL level Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet
Description
The 74HC00; 74HCT00 is a quad 2-input NAND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Input levels: For 74HC00: CMOS level For 74HCT00: TTL level Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad 2-input NAND gate - 74HCT00BQ,115 - Nexperia B.V.
Nijmegen, Netherlands
Quad 2-input NAND gate
74HCT00BQ,115
Quad 2-input NAND gate 74HCT00BQ,115
The 74HC00; 74HCT00 is a quad 2-input NAND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Input levels: For 74HC00: CMOS level For 74HCT00: TTL level Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74HC00; 74HCT00 is a quad 2-input NAND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Wide supply voltage range from 2.0 V to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Input levels:
    • For 74HC00: CMOS level
    • For 74HCT00: TTL level
  • Complies with JEDEC standards:
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
NAND Gate 4-Element 2-IN CMOS 14-Pin DHVQFN EP T/R Product overview: 74HCT00BQ,115 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HCT00BQ,115 can be used for catalog matching and distributor lookup.

NAND Gate 4-Element 2-IN CMOS 14-Pin DHVQFN EP T/R Product overview: 74HCT00BQ,115 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HCT00BQ,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 1727-3345-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-3345-6-ND
Gates and Inverters 1727-3345-6-ND
NAND Gate IC 4 Channel 14-DHVQFN (2.5x3)

NAND Gate IC 4 Channel 14-DHVQFN (2.5x3)

Buy Now Datasheet
Gates and Inverters - 1727-3345-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-3345-1-ND
Gates and Inverters 1727-3345-1-ND
NAND Gate IC 4 Channel 14-DHVQFN (2.5x3)

NAND Gate IC 4 Channel 14-DHVQFN (2.5x3)

Buy Now Datasheet
Gates and Inverters - 1727-3345-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-3345-2-ND
Gates and Inverters 1727-3345-2-ND
NAND Gate IC 4 Channel 14-DHVQFN (2.5x3)

NAND Gate IC 4 Channel 14-DHVQFN (2.5x3)

Buy Now Datasheet
 - 74HCT00BQ,115 - Rochester Electronics
Newburyport, MA, United States
NAND Gate, HCT Series, 4-Func, 2-Input, CMOS, PQCC14

NAND Gate, HCT Series, 4-Func, 2-Input, CMOS, PQCC14

Supplier's Site Datasheet
Logic - Gates and Inverters - 74HCT00BQ,115 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74HCT00BQ,115
Logic - Gates and Inverters 74HCT00BQ,115
IC GATE NAND 4CH 2-INP 14DHVQFN

IC GATE NAND 4CH 2-INP 14DHVQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74HCT00BQ,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74HCT00BQ,115
Integrated Circuits (ICs) - Logic - Gates and Inverters 74HCT00BQ,115
IC GATE NAND 4CH 2-INP 14DHVQFN

IC GATE NAND 4CH 2-INP 14DHVQFN

Supplier's Site
Gates and Inverters - 74HCT00BQ,115 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74HCT00BQ,115
Gates and Inverters 74HCT00BQ,115
NAND Gate IC 4 Channel 14-DHVQFN (2.5x3)

NAND Gate IC 4 Channel 14-DHVQFN (2.5x3)

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74HCT00BQ,115 705-74HCT00BQ,115 1727-3345-6-ND 74HCT00BQ,115 74HCT00BQ,115 74HCT00BQ,115 74HCT00BQ,115
Product Name Quad 2-input NAND gate Logic IC Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NAND NAND; NAND NAND AND; NAND NOT; NAND NAND NAND; NAND Gate
Supply Voltage +7 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
IC Package Type Other; SOT762-1 SOT762-1 Other; DHVQFN EP Other; 14-VFQFN Exposed Pad Other; SOT762 Other; 14-VFQFN Exposed Pad
Logic Family HCT CMOS
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Gate Type Shift Register
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details
Specs
Gate Type AND
Logic Family AHC
Operating Temperature -40 C (-40 F)
View Details
 - 74AHC1G32GW/S500H - Rochester Electronics
Specs
Gate Type OR
IC Package Type SOP; SSOP; TSSOP; Other; TSSOP
View Details
Gates and Inverters - 74AHCT2G00DP,125-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
6 suppliers