Nexperia B.V.
Gates and Inverters
74HCS27DJ
Description
74HCS27D/SOT108/SO14
Request a Quote
Email Supplier
Datasheet
Description
74HCS27D/SOT108/SO14
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Logic Gates |
|
Product Number
|
1727-74HCS27DJTR-ND |
|
Product Name
|
Gates and Inverters |
|
Gate Type
|
NOR
|
|
Supply Voltage
|
2V ~ 6V
|
|
Inputs
|
3
|
|
Features
|
Schmitt Trigger
|
|
Propagation Delay
|
12 ns
|
Unlock Full Specs
to access all available technical data
Similar Products
Gate Type
NOT; AND; OR
IC Package Type
Other; CFP
View Details
4 suppliers
Gate Type
NOT
Supply Voltage
2V ~ 5.5V
Inputs
3
View Details
3 suppliers
Pin Count
20
IC Package Type
TSSOP; Other; TSSOP
View Details
Gate Type
Or
Supply Voltage
6 v
Logic Family
Or
View Details