Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LOGIC GATES
NEXPERIA B.V.
74HCS10BQ-Q100X -- GATES AND INVERTERS
Nexperia B.V.
Gates and Inverters
74HCS10BQ-Q100X
Description
74HCS10BQ-Q100/SOT76 2/DHVQFN14
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
74HCS10BQ-Q100/SOT76 2/DHVQFN14
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74HCS10BQ-Q100XTR-ND
Gates and Inverters
1727-74HCS10BQ-Q100XTR-ND
74HCS10BQ-Q100/SOT76 2/DHVQFN14
74HCS10BQ-Q100/SOT76
2/DHVQFN14
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Logic Gates
Product Number
1727-74HCS10BQ-Q100XTR-ND
Product Name
Gates and Inverters
Gate Type
NAND
Supply Voltage
2V ~ 6V
Inputs
3
Features
Schmitt Trigger
Propagation Delay
14 ns
Unlock Full Specs
to access all available technical data
Similar Products
Micross Components, Inc.
Quad 2-Input NAND, Schmitt
MYXAF54RHC132/Q
Specs
Pin Count
14
IC Package Type
Other; Flat-Pack
View Details
Rochester Electronics
Logic - Gates and Inverters
5425DM
Specs
Gate Type
NOT; NOR
View Details
RS Components, Ltd.
Logic Gates
7989001P
Specs
Gate Type
AND; AND
Logic Family
AND
Inputs
2
View Details
Nexperia B.V.
Logic - Logic - Gates and Inverters - 74AHC3G14GD,125
74AHC3G14GD,125
Specs
Gate Type
NOT; Inverter
Supply Voltage
2 V ~ 5.5 V
Inputs
3
View Details
4
suppliers