Nexperia B.V.
Gates and Inverters
74HCS09PWJ
Description
74HCS09PW/SOT402/TSS
OP14
Request a Quote
Email Supplier
Datasheet
Description
74HCS09PW/SOT402/TSS
OP14
Request a Quote
Email Supplier
Datasheet
Suppliers
74HCS09PW/SOT402/TSS
OP14
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Logic Gates |
|
Product Number
|
1727-74HCS09PWJTR-ND |
|
Product Name
|
Gates and Inverters |
|
Gate Type
|
AND
|
|
Supply Voltage
|
2V ~ 6V
|
|
Output Type
|
Open Drain
|
|
Inputs
|
2
|
|
Features
|
Schmitt Trigger
|
Unlock Full Specs
to access all available technical data
Similar Products
Gate Type
NOT; NOR; XOR; XNOR
Inputs
2
Number of Gates
5
View Details
Gate Type
AND; NAND
Logic Family
TTL
IC Package Type
DIP; Other; CDIP14
View Details
3 suppliers
Gate Type
NOT
Supply Voltage
2V ~ 5.5V
Inputs
1
View Details
4 suppliers