Nexperia B.V.
Gates and Inverters
74HCS09DJ
Description
74HCS09D/SOT108/SO14
Request a Quote
Email Supplier
Datasheet
Description
74HCS09D/SOT108/SO14
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Logic Gates |
|
Product Number
|
1727-74HCS09DJTR-ND |
|
Product Name
|
Gates and Inverters |
|
Gate Type
|
AND
|
|
Supply Voltage
|
2V ~ 6V
|
|
Output Type
|
Open Drain
|
|
Inputs
|
2
|
|
Features
|
Schmitt Trigger
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
4.5V ~ 5.5V
Operating Temperature
-55 to 125 C (-67 to 257 F)
IC Package Type
DIP; Other; 14-CDIP (0.300\", 7.62mm)
View Details