Nexperia B.V. Quad 2-input AND gate with Schmitt-trigger inputs 74HCS08BQX

Description
The 74HCS08 is a quad 2-input AND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. All inputs are Schmitt-trigger inputs, capable of transforming slowly changing input signals into sharply defined, jitter-free output signals. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V Schmitt-trigger inputs Low power consumption Typical supply current (ICC) of 100 nA Typical input leakage current (II) of ±10 nA ±7.8 mA output drive at 6 V Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD7A (2.0 V to 6.0 V)
Request a Quote Datasheet
Description
The 74HCS08 is a quad 2-input AND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. All inputs are Schmitt-trigger inputs, capable of transforming slowly changing input signals into sharply defined, jitter-free output signals. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V Schmitt-trigger inputs Low power consumption Typical supply current (ICC) of 100 nA Typical input leakage current (II) of ±10 nA ±7.8 mA output drive at 6 V Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD7A (2.0 V to 6.0 V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad 2-input AND gate with Schmitt-trigger inputs - 74HCS08BQX - Nexperia B.V.
Nijmegen, Netherlands
Quad 2-input AND gate with Schmitt-trigger inputs
74HCS08BQX
Quad 2-input AND gate with Schmitt-trigger inputs 74HCS08BQX
The 74HCS08 is a quad 2-input AND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. All inputs are Schmitt-trigger inputs, capable of transforming slowly changing input signals into sharply defined, jitter-free output signals. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V Schmitt-trigger inputs Low power consumption Typical supply current (ICC) of 100 nA Typical input leakage current (II) of ±10 nA ±7.8 mA output drive at 6 V Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD7A (2.0 V to 6.0 V)

The 74HCS08 is a quad 2-input AND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

All inputs are Schmitt-trigger inputs, capable of transforming slowly changing input signals into sharply defined, jitter-free output signals.

Features and benefits

  • Wide supply voltage range from 2.0 V to 6.0 V
  • Schmitt-trigger inputs
  • Low power consumption
    • Typical supply current (ICC) of 100 nA
    • Typical input leakage current (II) of ±10 nA
  • ±7.8 mA output drive at 6 V
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Complies with JEDEC standards:
    • JESD7A (2.0 V to 6.0 V)
Supplier's Site Datasheet
Gates and Inverters - 1727-74HCS08BQXTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74HCS08BQXTR-ND
Gates and Inverters 1727-74HCS08BQXTR-ND
74HCS08BQ/SOT762/DHV QFN14

74HCS08BQ/SOT762/DHVQFN14

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Logic Gates Logic Gates
Product Number 74HCS08BQX 1727-74HCS08BQXTR-ND
Product Name Quad 2-input AND gate with Schmitt-trigger inputs Gates and Inverters
Gate Type AND AND
Supply Voltage +7 2V ~ 6V
Features Schmitt Trigger Schmitt Trigger
Operating Temperature 125 C (257 F) -40 to 125 C (-40 to 257 F)
IC Package Type Other; SOT762-1 SOT762-1 Other; 14-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Gate Type D-Type
Supply Voltage 5 V
Logic Family AHCT
View Details
Gates and Inverters - 74ABT04DB,118-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
3 suppliers
Gates and Inverters - 74AHCT08PW,112-ND - DigiKey
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Specs
Gate Type Shift Register
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details