The 74HC86D is a quad 2-input EXCLUSIVE-OR gate in an SO14 plastic small outline package with a body width of 3.9 mm. It operates over a supply voltage range of 2.0 V to 6.0 V, complies with JEDEC standards JESD8C and JESD7A, and is specified for operating temperatures from -40 °C to +125 °C. Input levels are CMOS, and it features ESD protection exceeding 2000 V HBM and 1000 V CDM. Latch-up performance exceeds 100 mA per JESD 78 Class II Level B.
The 74HC86; 74HCT86 is a quad 2-input EXCLUSIVE-OR gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.
Features and benefits
XOR (Exclusive OR) IC 4 Channel 14-SO
XOR (Exclusive OR) IC 4 Channel 14-SO
XOR (Exclusive OR) IC 4 Channel 14-SO
74HC(T)86 - Quad 2-input EXCLUSIVE-OR gate SOIC 14-Pin Product overview: 74HC86D,653 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HC86D,653 can be used for catalog matching and distributor lookup.
IC GATE XOR 4CH 2-INP 14SO
XOR (Exclusive OR) IC 4 Channel 14-SO
2V~6V 2uA 4 20ns@6V,50pF XORGate SOIC-14 Gates ROHS
IC GATE XOR 4CH 2-INP 14SO
IC GATE XOR 4CH 2-INP 14SO
IC, 74HC CMOS, SMD, 74HC86, SOIC14; Logic Family / Base Number:74HC86; Logic Type:XOR; Output Current:5.2mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
IC GATE XOR 4CH 2-INP 14-SO
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74HC86D,653 | 1727-2827-2-ND | 705-74HC86D,653 | 74HC86D,653 | 74HC86D,653 | 74HC86D,653 | 74HC86D,653 | 74HC86D,653 | 99K0602 | 554-74HC86D,653 |
| Product Name | Quad 2-input EXCLUSIVE-OR gate | Gates and Inverters | Quad SOIC Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic ICs >> Gates | Gates and Inverters | Logic - Gates and Inverters | Ic, 74Hc Cmos, Smd, 74Hc86, Soic14; Logic Family / Base Number Nexperia | IC GATE XOR 4CH 2-INP 14-SO |
| Gate Type | OR | XOR | XOR | XOR; XOR (Exclusive OR) | XOR; XOR (Exclusive OR) | NOT; XOR | XOR; XOR | XOR | ||
| Supply Voltage | +7 | 2V ~ 6V | 2V ~ 6V | 2V~6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 6V | 5V; 5V | ||
| IC Package Type | Other; SOT108-1 SOT108-1 | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC; Other; 14-SOIC (0.154", 3.90mm Width) | Other; SOIC | SOIC; Other; 14-SOIC (0.154, 3.90mm Width) | |||
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 20 ns | 20 ns | 20 ns | 20 ns |