Nexperia B.V. Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HC7014D,118 74HC7014D,118

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 857888-74HC7014D,118 Series: 74HC Operating Temperature Range: -40°C ~ 125°C (TA) Features: Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 14-SO Package: 14-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74HC7014 Categories: Integrated Circuits (ICs) Case / Package: 14-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74HC7014D,118-ND, 568-8162-2, 568-8162-6, 1727-6342-1, 74HC7014D-T, 1727-6342-2, 74HC7014D-T-ND, 568-8162-1, 935059840118, 1727-6342-6, 568-8162-1-ND, 568-8162-2-ND, 74HC7014D118, 568-8162-6-ND
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 857888-74HC7014D,118 Series: 74HC Operating Temperature Range: -40°C ~ 125°C (TA) Features: Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 14-SO Package: 14-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74HC7014 Categories: Integrated Circuits (ICs) Case / Package: 14-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74HC7014D,118-ND, 568-8162-2, 568-8162-6, 1727-6342-1, 74HC7014D-T, 1727-6342-2, 74HC7014D-T-ND, 568-8162-1, 935059840118, 1727-6342-6, 568-8162-1-ND, 568-8162-2-ND, 74HC7014D118, 568-8162-6-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HC7014D,118 - 857888-74HC7014D,118 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HC7014D,118
857888-74HC7014D,118
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HC7014D,118 857888-74HC7014D,118
Manufacturer: Nexperia USA Inc. Win Source Part Number: 857888-74HC7014D,118 Series: 74HC Operating Temperature Range: -40°C ~ 125°C (TA) Features: Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 14-SO Package: 14-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74HC7014 Categories: Integrated Circuits (ICs) Case / Package: 14-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74HC7014D,118-ND, 568-8162-2, 568-8162-6, 1727-6342-1, 74HC7014D-T, 1727-6342-2, 74HC7014D-T-ND, 568-8162-1, 935059840118, 1727-6342-6, 568-8162-1-ND, 568-8162-2-ND, 74HC7014D118, 568-8162-6-ND

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 857888-74HC7014D,118
Series: 74HC
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 14-SO
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74HC7014
Categories: Integrated Circuits (ICs)
Case / Package: 14-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 74HC7014D,118-ND, 568-8162-2, 568-8162-6, 1727-6342-1, 74HC7014D-T, 1727-6342-2, 74HC7014D-T-ND, 568-8162-1, 935059840118, 1727-6342-6, 568-8162-1-ND, 568-8162-2-ND, 74HC7014D118, 568-8162-6-ND

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 1727-6342-2-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
1727-6342-2-ND
Buffers, Drivers, Receivers, Transceivers 1727-6342-2-ND
Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 14-SO

Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 14-SO

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 1727-6342-1-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
1727-6342-1-ND
Buffers, Drivers, Receivers, Transceivers 1727-6342-1-ND
Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 14-SO

Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 14-SO

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 1727-6342-6-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
1727-6342-6-ND
Buffers, Drivers, Receivers, Transceivers 1727-6342-6-ND
Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 14-SO

Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 14-SO

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
74HC7014D,118
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74HC7014D,118
IC BUFFER NON-INVERT 6V 14SO

IC BUFFER NON-INVERT 6V 14SO

Supplier's Site
Ic, Quad Buffer Rohs Compliant Nexperia - 30AK2995 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Quad Buffer Rohs Compliant Nexperia
30AK2995
Ic, Quad Buffer Rohs Compliant Nexperia 30AK2995
IC, QUAD BUFFER ROHS COMPLIANT: YES

IC, QUAD BUFFER ROHS COMPLIANT: YES

Supplier's Site
IC BUFFER NON-INVERT 6V 14SO - 554-74HC7014D,118 - Utmel Electronic Limited
Hong Kong, China
IC BUFFER NON-INVERT 6V 14SO
554-74HC7014D,118
IC BUFFER NON-INVERT 6V 14SO 554-74HC7014D,118
IC BUFFER NON-INVERT 6V 14SO

IC BUFFER NON-INVERT 6V 14SO

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips Buffer Amplifiers Buffer Amplifiers
Product Number 857888-74HC7014D,118 1727-6342-2-ND 74HC7014D,118 30AK2995 554-74HC7014D,118
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HC7014D,118 Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Ic, Quad Buffer Rohs Compliant Nexperia IC BUFFER NON-INVERT 6V 14SO
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data