Logic Family / Base Number:74HC7014; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:3V; Supply Voltage Max:6V; Logic IC Family:74HC; Logic IC Base Number:747014; Product Range:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 24AC3201 |
| Product Name | Logic Family / Base Number Nexperia |