Identity Comparator 8-Bit Inverting 20-Pin SSOP T/R Product overview: 74HC688DB,118 from Nexperia is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 8-bit, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-74HC688DB,118 can be used for catalog matching and distributor lookup.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1008531-74HC688DB,11
Packaging: Reel - TR
Type: Identity Comparator
Mounting: Surface Mount
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 29ns @ 6V, 50pF
Current - Quiescent: 8μA
Output: Active Low
Number of Bits: 8
Output Function: A=B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Magnitude Comparator Bit Active Low Output A=B 20-SSOP
IC COMPARATOR MAGNITUDE 20SSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 692-74HC688DB,118 | 1008531-74HC688DB,118 | 74HC688DB,118 | 74HC688DB,118 |
| Product Name | 8-bit SSOP Linear Comparator IC | Logic - Logic - Comparators - 74HC688DB,118 | Comparators | Logic - Comparators |
| Supply Voltage (VS) | 2 to ? volts | 2 to 6 volts | 2 to 6 volts | |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Number of Pins | 20 |