OCTAL BUFFER/ DRIVER, 3STATE, SOIC20; Logic Family / Base Number:74HC541; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Product Range:-RoHS Compliant: Yes
BUFFER / LINE DRIVER, 3 STATE, SOIC-20; Logic Family / Base Number:74HC541; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 26M7769 |
| Product Name | Octal Buffer/ Driver, 3State, Soic20; Logic Family / Base Number Nexperia |