Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP
Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP
Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP
Win Source Part Number: 1040372-74HC540PWJ
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: Buffer, Inverting
Output Type: 3-State
Current - Output High, Low: 7.8mA, 7.8mA
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 2V ~ 6V
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Nexperia USA Inc.
Other Names: 1727-74HC540PWJCT,17
Base Product Number: 74HC540
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers |
| Product Number | 1727-74HC540PWJDKR-ND | 1040372-74HC540PWJ |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts |