Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-SO
IC, 74HC CMOS, SMD, 74HC540, SOIC20; Logic Family / Base Number:74HC540; Logic Device Type:Buffer / Line Driver, Inverting; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC RoHS Compliant: Yes
IC BUFFER INVERT 6V 20SO
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 1727-3319-ND | 99K0598 | 74HC540D,652 |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Ic, 74Hc Cmos, Smd, 74Hc540, Soic20; Logic Family / Base Number Nexperia | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts |