Nexperia B.V. Logic Function Nexperia 74HC4075D,653.

Description
Logic Function:OR Gate; No. of Elements:Triple; No. of Inputs:3Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HC4075; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6V; Output Current:25mA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Logic Function Nexperia - 29AC1132 - Newark, An Avnet Company
Chicago, IL, United States
Logic Function Nexperia
29AC1132
Logic Function Nexperia 29AC1132
Logic Function:OR Gate; No. of Elements:Triple; No. of Inputs:3Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HC4075; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6V; Output Current:25mA RoHS Compliant: Yes

Logic Function:OR Gate; No. of Elements:Triple; No. of Inputs:3Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HC4075; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6V; Output Current:25mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Gates
Product Number 29AC1132
Product Name Logic Function Nexperia
Supply Voltage 6V
Unlock Full Specs
to access all available technical data

Similar Products

SN74LVC1G126 Single Bus Buffer Gate With 3-State Outputs - 74LVC1G126DCKRG4 - Texas Instruments
Specs
Gate Type Buffer/Driver
Supply Voltage 1.8,2.5,3.3,5
Output Type 3-State
View Details
<p>Single Gate CMOS Logic ICs <logic></logic></p> - BU4S584G2 - ROHM Semiconductor GmbH
Specs
Supply Voltage 3V; 16 V
Logic Family CMOS
Propagation Delay 125 ns
View Details
2 suppliers
 - 54L86DM - Rochester Electronics
Rochester Electronics
Specs
Gate Type OR
IC Package Type DIP; Other; CDIP14
View Details
2 suppliers
Low-power triple Schmitt trigger - 74AUP3G17DCH - Nexperia B.V.
Specs
Supply Voltage 0.8 - 3.6
Logic Family CMOS
Features Schmitt Trigger
View Details