OR Gate IC 3 Channel 14-SO
OR Gate, HC/UH Series, 3-Func, 3-Input, CMOS, PDSO14
IC GATE OR 3CH 3-INP 14SO
OR Gate IC 3 Channel 14-SO
| DigiKey | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1727-2812-ND | 74HC4075D,652 | 74HC4075D,652 | 74HC4075D,652 |
| Product Name | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | OR | OR | NOT; OR | OR; OR Gate |
| Supply Voltage | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 2V ~ 6V | |
| Inputs | 3 | 3 | ||
| Propagation Delay | 17 ns | |||
| Low Level Output Current (Sink) | 5.2 mA | 5.2 mA |