Nexperia B.V. 16-channel analog multiplexer/demultiplexer 74HC4067BQ/GJ

Description
The 74HC4067; 74HCT4067 is a single-pole 16-throw analog switch (SP16T) suitable for use in analog or digital 16:1 multiplexer/demultip lexer applications. The switch features four digital select inputs (S0, S1, S2 and S3), sixteen independent inputs/outputs (Yn), a common input/output (Z) and a digital enable input (E). When Eis HIGH, the switches are turned off. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 10.0 V Input levels S0, S1, S2, S3 and E inputs: For 74HC4067: CMOS level For 74HCT4067: TTL level CMOS low power dissipation High noise immunity Low ON resistance: 80 Ω (typical) at VCC = 4.5 V 70 Ω (typical) at VCC = 6.0 V 60 Ω (typical) at VCC = 9.0 V Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Latch-up performance exceeds 100 mA per JESD 78 Class II Level B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C Typical ‘break before make’ built-in Applications Analog multiplexing and demultiplexing Digital multiplexing and demultiplexing Signal gating
Request a Quote Datasheet
Description
The 74HC4067; 74HCT4067 is a single-pole 16-throw analog switch (SP16T) suitable for use in analog or digital 16:1 multiplexer/demultip lexer applications. The switch features four digital select inputs (S0, S1, S2 and S3), sixteen independent inputs/outputs (Yn), a common input/output (Z) and a digital enable input (E). When Eis HIGH, the switches are turned off. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 10.0 V Input levels S0, S1, S2, S3 and E inputs: For 74HC4067: CMOS level For 74HCT4067: TTL level CMOS low power dissipation High noise immunity Low ON resistance: 80 Ω (typical) at VCC = 4.5 V 70 Ω (typical) at VCC = 6.0 V 60 Ω (typical) at VCC = 9.0 V Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Latch-up performance exceeds 100 mA per JESD 78 Class II Level B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C Typical ‘break before make’ built-in Applications Analog multiplexing and demultiplexing Digital multiplexing and demultiplexing Signal gating
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-channel analog multiplexer/demultiplexer - 74HC4067BQ/GJ - Nexperia B.V.
Nijmegen, Netherlands
16-channel analog multiplexer/demultiplexer
74HC4067BQ/GJ
16-channel analog multiplexer/demultiplexer 74HC4067BQ/GJ
The 74HC4067; 74HCT4067 is a single-pole 16-throw analog switch (SP16T) suitable for use in analog or digital 16:1 multiplexer/demultip lexer applications. The switch features four digital select inputs (S0, S1, S2 and S3), sixteen independent inputs/outputs (Yn), a common input/output (Z) and a digital enable input (E). When Eis HIGH, the switches are turned off. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 10.0 V Input levels S0, S1, S2, S3 and E inputs: For 74HC4067: CMOS level For 74HCT4067: TTL level CMOS low power dissipation High noise immunity Low ON resistance: 80 Ω (typical) at VCC = 4.5 V 70 Ω (typical) at VCC = 6.0 V 60 Ω (typical) at VCC = 9.0 V Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Latch-up performance exceeds 100 mA per JESD 78 Class II Level B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C Typical ‘break before make’ built-in Applications Analog multiplexing and demultiplexing Digital multiplexing and demultiplexing Signal gating

The 74HC4067; 74HCT4067 is a single-pole 16-throw analog switch (SP16T) suitable for use in analog or digital 16:1 multiplexer/demultiplexer applications. The switch features four digital select inputs (S0, S1, S2 and S3), sixteen independent inputs/outputs (Yn), a common input/output (Z) and a digital enable input (E). When Eis HIGH, the switches are turned off. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Wide supply voltage range from 2.0 V to 10.0 V
  • Input levels S0, S1, S2, S3 and E inputs:
    • For 74HC4067: CMOS level
    • For 74HCT4067: TTL level
  • CMOS low power dissipation
  • High noise immunity
  • Low ON resistance:
    • 80 Ω (typical) at VCC = 4.5 V
    • 70 Ω (typical) at VCC = 6.0 V
    • 60 Ω (typical) at VCC = 9.0 V
  • Complies with JEDEC standards:
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C
  • Typical ‘break before make’ built-in

Applications

  • Analog multiplexing and demultiplexing
  • Digital multiplexing and demultiplexing
  • Signal gating
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category IC Analog Multiplexers
Product Number 74HC4067BQ/GJ
Product Name 16-channel analog multiplexer/demultiplexer
Features On-Chip ESD Protection
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 1727-74AHC157D-Q100JTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "16-SOIC
View Details
2 suppliers
Low-Power Analog Switch and Multiplexer IC - 743-74AUP1G157GS,132 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 0.8000 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Signal Switches, Multiplexers, Decoders - 1727-3272-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "16-SOIC
View Details
2 suppliers