Buffer, Inverting 6 Element 1 Bit per Element Push-Pull Output 16-SO
Buffer, Inverting 6 Element 1 Bit per Element Push-Pull Output 16-SO
Buffer, Inverting 6 Element 1 Bit per Element Push-Pull Output 16-SO
| DigiKey | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 1727-7296-1-ND |
| Product Name | Gates and Inverters |
| Gate Type | NOT |
| Supply Voltage | 2V ~ 6V |
| Low Level Output Current (Sink) | 5.2 mA |