Nexperia B.V. Gates and Inverters 74HC4049D,652

Description
Buffer, Inverting 6 Element 1 Bit per Element Push-Pull Output 16-SO
Request a Quote Datasheet
Description
Buffer, Inverting 6 Element 1 Bit per Element Push-Pull Output 16-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 1727-3302-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-3302-ND
Gates and Inverters 1727-3302-ND
Buffer, Inverting 6 Element 1 Bit per Element Push-Pull Output 16-SO

Buffer, Inverting 6 Element 1 Bit per Element Push-Pull Output 16-SO

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Logic Gates
Product Number 1727-3302-ND
Product Name Gates and Inverters
Gate Type NOT
Supply Voltage 2V ~ 6V
Low Level Output Current (Sink) 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 100302W-QMLV - Lingto Electronic Limited
Specs
Gate Type NOT; OR; NOR
View Details
Quad 2-Input NAND - MYXAP54RHC00/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-6526-2-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
5 suppliers