IC FIFO REGISTER 4X16 16SSOP
IC FIFO REGISTER 4X16 16SSOP
Asynchronous FIFO 64 (16 x 4) Uni-Directional 36MHz 34ns 16-SSOP
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 74HC40105DB,112 | 74HC40105DB,112 | 74HC40105DB,112 |
| Product Name | Logic - FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory |
| Data Rate | 36 MHz | 36 MHz | |
| Access Time | 34 ns | 34 ns | 34 ns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |