Nexperia B.V. FIFOs Memory 74HC40105D,652

Description
Asynchronous FIFO 64 (16 x 4) Uni-Directional 36MHz 34ns 16-SO
Request a Quote Datasheet
Description
Asynchronous FIFO 64 (16 x 4) Uni-Directional 36MHz 34ns 16-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 1727-3295-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
1727-3295-ND
FIFOs Memory 1727-3295-ND
Asynchronous FIFO 64 (16 x 4) Uni-Directional 36MHz 34ns 16-SO

Asynchronous FIFO 64 (16 x 4) Uni-Directional 36MHz 34ns 16-SO

Buy Now Datasheet
Fifo Register, 4Bit, 33Mhz, Soic-16; Fifo Function Nexperia - 85X2927 - Newark, An Avnet Company
Chicago, IL, United States
Fifo Register, 4Bit, 33Mhz, Soic-16; Fifo Function Nexperia
85X2927
Fifo Register, 4Bit, 33Mhz, Soic-16; Fifo Function Nexperia 85X2927
FIFO REGISTER, 4BIT, 33MHZ, SOIC-16; FIFO Function:Asynchronou s; Access Time:12ns; Logic Case Style:SOIC; No. of Pins:16Pins; Frequency:33MHz; Supply Voltage Min:2V; Supply Voltage Max:6V; Memory Organisation:16 x 4bit; Operating RoHS Compliant: Yes

FIFO REGISTER, 4BIT, 33MHZ, SOIC-16; FIFO Function:Asynchronous; Access Time:12ns; Logic Case Style:SOIC; No. of Pins:16Pins; Frequency:33MHz; Supply Voltage Min:2V; Supply Voltage Max:6V; Memory Organisation:16 x 4bit; Operating RoHS Compliant: Yes

Supplier's Site
FIFOs Memory - 74HC40105D,652 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
74HC40105D,652
FIFOs Memory 74HC40105D,652
Asynchronous FIFO 64 (16 x 4) Uni-Directional 36MHz 34ns 16-SO

Asynchronous FIFO 64 (16 x 4) Uni-Directional 36MHz 34ns 16-SO

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1727-3295-ND 85X2927 74HC40105D,652
Product Name FIFOs Memory Fifo Register, 4Bit, 33Mhz, Soic-16; Fifo Function Nexperia FIFOs Memory
Data Rate 36 MHz 36 MHz
Access Time 34 ns 12 ns 34 ns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Density 64 kbits 0 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS28F128J3A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 115 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74V3680 16384 x 36 Synchronous FIFO Memory - SN74V3680-6PEU - Texas Instruments
Specs
Memory Category FIFO
Package Type LQFP
View Details
6 suppliers
 - 27S29ADC - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP
View Details
4 suppliers