Nexperia B.V. Dual 4-input NOR gate 74HC4002PW-Q100,11

Description
The 74HC4002-Q100 is a dual 4-input NOR gate. Inputs also include clamp diodes, this enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B CMOS input levels Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
Request a Quote Datasheet
Description
The 74HC4002-Q100 is a dual 4-input NOR gate. Inputs also include clamp diodes, this enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B CMOS input levels Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 4-input NOR gate - 74HC4002PW-Q100,11 - Nexperia B.V.
Nijmegen, Netherlands
Dual 4-input NOR gate
74HC4002PW-Q100,11
Dual 4-input NOR gate 74HC4002PW-Q100,11
The 74HC4002-Q100 is a dual 4-input NOR gate. Inputs also include clamp diodes, this enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B CMOS input levels Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V

The 74HC4002-Q100 is a dual 4-input NOR gate. Inputs also include clamp diodes, this enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications.

Features and benefits

  • Automotive product qualification in accordance with AEC-Q100 (Grade 1)
    • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
  • Wide supply voltage range from 2.0 V to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • CMOS input levels
  • Complies with JEDEC standards:
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
Supplier's Site Datasheet
Gates and Inverters - 1727-74HC4002PW-Q100,11TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74HC4002PW-Q100,11TR-ND
Gates and Inverters 1727-74HC4002PW-Q100,11TR-ND
NOR Gate IC 2 Channel 14-TSSOP

NOR Gate IC 2 Channel 14-TSSOP

Buy Now Datasheet
 - 74HC4002PW-Q100,11 - Rochester Electronics
Newburyport, MA, United States
NOR Gate, HC/UH Series, 2-Func, 4-Input, CMOS, PDSO14

NOR Gate, HC/UH Series, 2-Func, 4-Input, CMOS, PDSO14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74HC4002PW-Q100,11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74HC4002PW-Q100,11
Integrated Circuits (ICs) - Logic - Gates and Inverters 74HC4002PW-Q100,11
IC GATE NOR 2CH 4-INP 14TSSOP

IC GATE NOR 2CH 4-INP 14TSSOP

Supplier's Site
Logic - Gates and Inverters - 74HC4002PW-Q100,11 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74HC4002PW-Q100,11
Logic - Gates and Inverters 74HC4002PW-Q100,11
IC GATE NOR 2CH 4-INP 14TSSOP

IC GATE NOR 2CH 4-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - 74HC4002PW-Q100,11 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74HC4002PW-Q100,11
Gates and Inverters 74HC4002PW-Q100,11
NOR Gate IC 2 Channel 14-TSSOP

NOR Gate IC 2 Channel 14-TSSOP

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74HC4002PW-Q100,11 1727-74HC4002PW-Q100,11TR-ND 74HC4002PW-Q100,11 74HC4002PW-Q100,11 74HC4002PW-Q100,11 74HC4002PW-Q100,11
Product Name Dual 4-input NOR gate Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type NOR NOR OR; NOR NOR NOT; NOR NOR; NOR Gate
Supply Voltage +7 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 2V ~ 6V
Operating Temperature 125 C (257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
IC Package Type Other; SOT402-1 SOT402-1 TSSOP; Other; "14-TSSOP (0.173"", 4.40mm Width)" Other; SOT402 SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width)
Inputs 4 4
Unlock Full Specs
to access all available technical data

Similar Products

QFN Logic IC - 705-74AHC14BQ,115 - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family AHC/VHC/H/U/V
Inputs 1
Operating Temperature -40 C (-40 F)
View Details
6 suppliers
Logic - Logic - Gates and Inverters - 74ABT20D,118 - 764815-74ABT20D,118 - Win Source Electronics
Specs
Gate Type NOT; NAND; NAND Gate
Supply Voltage 4.5 V ~ 5.5 V
Inputs 4
View Details
6 suppliers
Gates and Inverters - 1727-5914-6-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers
 - 74AHCT00PW,112 - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family CMOS
IC Package Type SOP; SSOP; TSSOP; Other; TSSOP14
View Details
5 suppliers