NOR Gate IC 2 Channel 14-SSOP
NOR Gate, HC/UH Series, 2-Func, 4-Input, CMOS, PDSO14
IC GATE NOR 2CH 4-INP 14SSOP
NOR Gate IC 2 Channel 14-SSOP
IC GATE NOR 2CH 4-INP 14SSOP
| DigiKey | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1727-3291-ND | 74HC4002DB,112 | 74HC4002DB,112 | 74HC4002DB,112 | 74HC4002DB,112 |
| Product Name | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NOR | OR; NOR | NOT; NOR | NOR; NOR Gate | NOR |
| Supply Voltage | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 2V ~ 6V | ||
| Inputs | 4 | 4 | |||
| Propagation Delay | 17 ns | ||||
| Low Level Output Current (Sink) | 5.2 mA | 5.2 mA |