Nexperia B.V. Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HC3G07DC,125 74HC3G07DC,125

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1008411-74HC3G07DC,1 25 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 5.2mA Number of Elements: 3 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-VSSOP, US8 Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1008411-74HC3G07DC,1 25 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 5.2mA Number of Elements: 3 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-VSSOP, US8 Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HC3G07DC,125 - 1008411-74HC3G07DC,125 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HC3G07DC,125
1008411-74HC3G07DC,125
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HC3G07DC,125 1008411-74HC3G07DC,125
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1008411-74HC3G07DC,1 25 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 5.2mA Number of Elements: 3 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-VSSOP, US8 Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1008411-74HC3G07DC,125
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 5.2mA
Number of Elements: 3
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-VSSOP, US8
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 1727-74HC3G07DC,125TR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
1727-74HC3G07DC,125TR-ND
Buffers, Drivers, Receivers, Transceivers 1727-74HC3G07DC,125TR-ND
Buffer, Non-Inverting 3 Element 1 Bit per Element Open Drain Output 8-VSSOP

Buffer, Non-Inverting 3 Element 1 Bit per Element Open Drain Output 8-VSSOP

Buy Now Datasheet
Ic, Quad Buffer Rohs Compliant Nexperia - 30AK2904 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Quad Buffer Rohs Compliant Nexperia
30AK2904
Ic, Quad Buffer Rohs Compliant Nexperia 30AK2904
IC, QUAD BUFFER ROHS COMPLIANT: YES

IC, QUAD BUFFER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Buffer Amplifiers Buffer Amplifiers Buffer Amplifiers
Product Number 1008411-74HC3G07DC,125 1727-74HC3G07DC,125TR-ND 30AK2904
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HC3G07DC,125 Buffers, Drivers, Receivers, Transceivers Ic, Quad Buffer Rohs Compliant Nexperia
Supply Voltage (VS) 2 to 6 volts 2 to 6 volts
Unlock Full Specs
to access all available technical data