OR Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14
OR Gate IC 4 Channel 14-SSOP
IC GATE OR 4CH 2-INP 14SSOP
OR Gate IC 4 Channel 14-SSOP
| Rochester Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74HC32DB,112 | 1727-3280-ND | 74HC32DB,112 | 74HC32DB,112 |
| Product Name | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | OR | OR | NOT; OR | OR; OR Gate |
| Logic Family | CMOS | |||
| IC Package Type | SOP; SSOP; Other; SSOP | SSOP; Other; "14-SSOP (0.209"", 5.30mm Width)" | SOP; SSOP; Other; 14-SSOP (0.209\", 5.30mm Width) | |
| Supply Voltage | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 2V ~ 6V | |
| Inputs | 2 | 2 |