Nexperia B.V. Quad 2-input OR gate 74HC32D,653

Description
The 74HC32; 74HCT32 is a quad 2-input OR gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC32: CMOS level For 74HCT32: TTL level Symmetrical output impedance Balanced propagation delays ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet
Description
The 74HC32; 74HCT32 is a quad 2-input OR gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC32: CMOS level For 74HCT32: TTL level Symmetrical output impedance Balanced propagation delays ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad 2-input OR gate - 74HC32D,653 - Nexperia B.V.
Nijmegen, Netherlands
Quad 2-input OR gate
74HC32D,653
Quad 2-input OR gate 74HC32D,653
The 74HC32; 74HCT32 is a quad 2-input OR gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC32: CMOS level For 74HCT32: TTL level Symmetrical output impedance Balanced propagation delays ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74HC32; 74HCT32 is a quad 2-input OR gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Wide supply voltage range from 2.0 V to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Complies with JEDEC standards:
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • Input levels:
    • For 74HC32: CMOS level
    • For 74HCT32: TTL level
  • Symmetrical output impedance
  • Balanced propagation delays
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
Gates and Inverters - 1727-2797-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-2797-1-ND
Gates and Inverters 1727-2797-1-ND
OR Gate IC 4 Channel 14-SO

OR Gate IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 1727-2797-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-2797-2-ND
Gates and Inverters 1727-2797-2-ND
OR Gate IC 4 Channel 14-SO

OR Gate IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 1727-2797-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-2797-6-ND
Gates and Inverters 1727-2797-6-ND
OR Gate IC 4 Channel 14-SO

OR Gate IC 4 Channel 14-SO

Buy Now Datasheet
Logic Gates - 1705398P - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
1705398P
Logic Gates 1705398P
Quad OR Gate 2-Input CMOS SOIC14

Quad OR Gate 2-Input CMOS SOIC14

Supplier's Site
Logic Gates - 1704834 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
1704834
Logic Gates 1704834
Quad OR Gate 2-Input CMOS SOIC14

Quad OR Gate 2-Input CMOS SOIC14

Supplier's Site
Logic Gates - 1705398 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
1705398
Logic Gates 1705398
Quad OR Gate 2-Input CMOS SOIC14

Quad OR Gate 2-Input CMOS SOIC14

Supplier's Site
 - 74HC32D,653 - Rochester Electronics
Newburyport, MA, United States
OR Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14

OR Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
OR Gate 4-Element 2-IN CMOS 14-Pin SO T/R Product overview: 74HC32D,653 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HC32D,653 can be used for catalog matching and distributor lookup.

OR Gate 4-Element 2-IN CMOS 14-Pin SO T/R Product overview: 74HC32D,653 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HC32D,653 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74HC32D,653 - 815892-74HC32D,653 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74HC32D,653
815892-74HC32D,653
Logic - Logic - Gates and Inverters - 74HC32D,653 815892-74HC32D,653
Manufacturer: Nexperia USA Inc. Win Source Part Number: 815892-74HC32D,653 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 815892-74HC32D,653
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74HC32D,653 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74HC32D,653
Integrated Circuits (ICs) - Logic - Gates and Inverters 74HC32D,653
IC GATE OR 4CH 2-INP 14SO

IC GATE OR 4CH 2-INP 14SO

Supplier's Site
Gates and Inverters - 74HC32D,653 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74HC32D,653
Gates and Inverters 74HC32D,653
OR Gate IC 4 Channel 14-SO

OR Gate IC 4 Channel 14-SO

Buy Now Datasheet
Logic - Gates and Inverters - 74HC32D,653 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74HC32D,653
Logic - Gates and Inverters 74HC32D,653
IC GATE OR 4CH 2-INP 14SO

IC GATE OR 4CH 2-INP 14SO

Supplier's Site Datasheet
Gates and Inverters - 74HC32D,653 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74HC32D,653
Gates and Inverters 74HC32D,653
IC GATE OR 4CH 2-INP 14SO

IC GATE OR 4CH 2-INP 14SO

Supplier's Site Datasheet
Quad Or Gate, 2I/p, Soic-14; Logic Function Nexperia - 11N8538 - Newark, An Avnet Company
Chicago, IL, United States
Quad Or Gate, 2I/p, Soic-14; Logic Function Nexperia
11N8538
Quad Or Gate, 2I/p, Soic-14; Logic Function Nexperia 11N8538
QUAD OR GATE, 2I/P, SOIC-14; Logic Function:OR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HC32; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6V RoHS Compliant: Yes

QUAD OR GATE, 2I/P, SOIC-14; Logic Function:OR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HC32; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6V RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Gates
74HC32D,653
Logic ICs >> Gates 74HC32D,653
2V~6V 2uA 4 15ns@6V,50pF ORGate SOIC-14 Gates ROHS

2V~6V 2uA 4 15ns@6V,50pF ORGate SOIC-14 Gates ROHS

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey RS Components, Ltd. RS Components, Ltd. Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74HC32D,653 1727-2797-1-ND 1705398P 1704834 74HC32D,653 705-74HC32D,653 815892-74HC32D,653 74HC32D,653 74HC32D,653 74HC32D,653 74HC32D,653 11N8538 74HC32D,653
Product Name Quad 2-input OR gate Gates and Inverters Logic Gates Logic Gates Logic IC Logic - Logic - Gates and Inverters - 74HC32D,653 Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters Gates and Inverters Quad Or Gate, 2I/p, Soic-14; Logic Function Nexperia Logic ICs >> Gates
Gate Type OR OR OR; OR Or OR NOT OR OR; OR Gate NOT; OR OR; OR Gate
Supply Voltage +7 2V ~ 6V 6 v 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 2V ~ 6V 6V 2V~6V
IC Package Type Other; SOT108-1 SOT108-1 SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" Other; SO Other; So Other; SOT108 SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) SOIC; Other; 14-SOIC (0.154", 3.90mm Width) Other; SOIC SOIC
Inputs 2 2 2 2 2 2 2
Propagation Delay 15 ns 135 ns 15 ns 15 ns
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-input NOR gate - 74AHC02PW-Q100J - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
7 suppliers
8-input NAND gate - 74AHC30PW/GJ - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
2-input NOR gate - 74AHCT1G02GV-Q100H - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
7 suppliers
2-input AND gate - 74AHC1G08GZ-Q100YL - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT8065-1 SOT8065-1
View Details
2 suppliers