Nexperia B.V. Quad 2-input OR gate 74HC32BZZ

Description
The 74HC32; 74HCT32 is a quad 2-input OR gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC32: CMOS level For 74HCT32: TTL level Symmetrical output impedance Balanced propagation delays ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet
Description
The 74HC32; 74HCT32 is a quad 2-input OR gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC32: CMOS level For 74HCT32: TTL level Symmetrical output impedance Balanced propagation delays ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad 2-input OR gate - 74HC32BZZ - Nexperia B.V.
Nijmegen, Netherlands
Quad 2-input OR gate
74HC32BZZ
Quad 2-input OR gate 74HC32BZZ
The 74HC32; 74HCT32 is a quad 2-input OR gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC32: CMOS level For 74HCT32: TTL level Symmetrical output impedance Balanced propagation delays ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74HC32; 74HCT32 is a quad 2-input OR gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Wide supply voltage range from 2.0 V to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Complies with JEDEC standards:
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • Input levels:
    • For 74HC32: CMOS level
    • For 74HCT32: TTL level
  • Symmetrical output impedance
  • Balanced propagation delays
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
Gates and Inverters - 1727-74HC32BZZTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74HC32BZZTR-ND
Gates and Inverters 1727-74HC32BZZTR-ND
IC OR 4-CIR 2-IN 14-DHXQFN

IC OR 4-CIR 2-IN 14-DHXQFN

Buy Now Datasheet
Gates and Inverters - 1727-74HC32BZZCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74HC32BZZCT-ND
Gates and Inverters 1727-74HC32BZZCT-ND
IC OR 4-CIR 2-IN 14-DHXQFN

IC OR 4-CIR 2-IN 14-DHXQFN

Buy Now Datasheet
Gates and Inverters - 1727-74HC32BZZDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74HC32BZZDKR-ND
Gates and Inverters 1727-74HC32BZZDKR-ND
IC OR 4-CIR 2-IN 14-DHXQFN

IC OR 4-CIR 2-IN 14-DHXQFN

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Logic Gates Logic Gates
Product Number 74HC32BZZ 1727-74HC32BZZTR-ND
Product Name Quad 2-input OR gate Gates and Inverters
Gate Type OR OR
Supply Voltage +7 2V ~ 6V
IC Package Type Other; SOT8014-1 SOT8014-1 Other; 14-XFQFN Exposed Pad
Inputs 2
Propagation Delay 15 ns
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-input OR gate - 74AHCT32D,118 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
8 suppliers
Quad 2-input OR gate - 74AHCT32PW-Q100J - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
6 suppliers
Logic IC - 705-74AHCT1G06GW,125 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
5 suppliers
Gates and Inverters - 74AHCT1G02GW,165-ND - DigiKey
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers