Nexperia B.V. Quad 2-input OR gate 74HC32BQ,115

Description
The 74HC32; 74HCT32 is a quad 2-input OR gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC32: CMOS level For 74HCT32: TTL level Symmetrical output impedance Balanced propagation delays ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet
Description
The 74HC32; 74HCT32 is a quad 2-input OR gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC32: CMOS level For 74HCT32: TTL level Symmetrical output impedance Balanced propagation delays ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad 2-input OR gate - 74HC32BQ,115 - Nexperia B.V.
Nijmegen, Netherlands
Quad 2-input OR gate
74HC32BQ,115
Quad 2-input OR gate 74HC32BQ,115
The 74HC32; 74HCT32 is a quad 2-input OR gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC32: CMOS level For 74HCT32: TTL level Symmetrical output impedance Balanced propagation delays ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74HC32; 74HCT32 is a quad 2-input OR gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Wide supply voltage range from 2.0 V to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Complies with JEDEC standards:
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • Input levels:
    • For 74HC32: CMOS level
    • For 74HCT32: TTL level
  • Symmetrical output impedance
  • Balanced propagation delays
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
Singapore, Singapore
Quad QFN Logic IC
705-74HC32BQ,115
Quad QFN Logic IC 705-74HC32BQ,115
74HC32; 74HCT32 - Quad 2-input OR gate QFN 14-Pin Product overview: 74HC32BQ,115 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, QFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, QFN, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HC32BQ,115 can be used for catalog matching and distributor lookup.

74HC32; 74HCT32 - Quad 2-input OR gate QFN 14-Pin Product overview: 74HC32BQ,115 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, QFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, QFN, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HC32BQ,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 1727-3279-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-3279-1-ND
Gates and Inverters 1727-3279-1-ND
OR Gate IC 4 Channel 14-DHVQFN (2.5x3)

OR Gate IC 4 Channel 14-DHVQFN (2.5x3)

Buy Now Datasheet
Gates and Inverters - 1727-3279-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-3279-6-ND
Gates and Inverters 1727-3279-6-ND
OR Gate IC 4 Channel 14-DHVQFN (2.5x3)

OR Gate IC 4 Channel 14-DHVQFN (2.5x3)

Buy Now Datasheet
Gates and Inverters - 1727-3279-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-3279-2-ND
Gates and Inverters 1727-3279-2-ND
OR Gate IC 4 Channel 14-DHVQFN (2.5x3)

OR Gate IC 4 Channel 14-DHVQFN (2.5x3)

Buy Now Datasheet
Logic - Logic - Gates and Inverters - 74HC32BQ,115 - 1008375-74HC32BQ,115 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74HC32BQ,115
1008375-74HC32BQ,115
Logic - Logic - Gates and Inverters - 74HC32BQ,115 1008375-74HC32BQ,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1008375-74HC32BQ,115 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 15ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-DHVQFN (2.5x3) Dimension: 14-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1008375-74HC32BQ,115
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 15ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-DHVQFN (2.5x3)
Dimension: 14-VFQFN Exposed Pad
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 74HC32BQ,115 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74HC32BQ,115
Gates and Inverters 74HC32BQ,115
IC GATE OR 4CH 2-INP 14DHVQFN

IC GATE OR 4CH 2-INP 14DHVQFN

Supplier's Site Datasheet
Logic - Gates and Inverters - 74HC32BQ,115 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74HC32BQ,115
Logic - Gates and Inverters 74HC32BQ,115
IC GATE OR 4CH 2-INP 14DHVQFN

IC GATE OR 4CH 2-INP 14DHVQFN

Supplier's Site Datasheet
Gates and Inverters - 74HC32BQ,115 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74HC32BQ,115
Gates and Inverters 74HC32BQ,115
OR Gate IC 4 Channel 14-DHVQFN (2.5x3)

OR Gate IC 4 Channel 14-DHVQFN (2.5x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74HC32BQ,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74HC32BQ,115
Integrated Circuits (ICs) - Logic - Gates and Inverters 74HC32BQ,115
IC GATE OR 4CH 2-INP 14DHVQFN

IC GATE OR 4CH 2-INP 14DHVQFN

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74HC32BQ,115 705-74HC32BQ,115 1727-3279-1-ND 1008375-74HC32BQ,115 74HC32BQ,115 74HC32BQ,115 74HC32BQ,115 74HC32BQ,115
Product Name Quad 2-input OR gate Quad QFN Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - 74HC32BQ,115 Gates and Inverters Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR OR OR NOT; OR; OR Gate OR; OR Gate NOT; OR OR; OR Gate OR
Supply Voltage +7 2V ~ 6V 2 V ~ 6 V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 2V ~ 6V
IC Package Type Other; SOT762-1 SOT762-1 Other; 14-VFQFN Exposed Pad Other; 14-DHVQFN (2.5x3) Other; 14-VFQFN Exposed Pad Other; 14-VFQFN Exposed Pad
Logic Family HC/UH
Inputs 2 2 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-input NOR gate - 74AHCT02PW,118 - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
7 suppliers
2-input OR gate - 74AHCT1G32GZ-Q10YL - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT8065-1 SOT8065-1
View Details
2 suppliers
Quad 2-input NAND Schmitt trigger - 74AHCT132D,118 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
Features Schmitt Trigger
View Details
10 suppliers
Gates and Inverters - 1727-6527-2-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
7 suppliers