Nexperia B.V. Logic - Gates and Inverters 74HC30DB,112

Description
IC GATE NAND 1CH 8-INP 14SSOP
Datasheet
Description
IC GATE NAND 1CH 8-INP 14SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Gates and Inverters - 74HC30DB,112 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74HC30DB,112
Logic - Gates and Inverters 74HC30DB,112
IC GATE NAND 1CH 8-INP 14SSOP

IC GATE NAND 1CH 8-INP 14SSOP

Supplier's Site Datasheet
Gates and Inverters - 74HC30DB,112 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74HC30DB,112
Gates and Inverters 74HC30DB,112
NAND Gate IC 1 Channel 14-SSOP

NAND Gate IC 1 Channel 14-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74HC30DB,112 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74HC30DB,112
Integrated Circuits (ICs) - Logic - Gates and Inverters 74HC30DB,112
IC GATE NAND 1CH 8-INP 14SSOP

IC GATE NAND 1CH 8-INP 14SSOP

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates
Product Number 74HC30DB,112 74HC30DB,112 74HC30DB,112
Product Name Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT; NAND NAND; NAND Gate NAND
Supply Voltage 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 2V ~ 6V
Operating Current 0.0020 mA 5.2 mA
Low Level Output Current (Sink) 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Dual Logic IC - 706-54F74/BCA - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
IC Package Type Other; Bulk
View Details
Gates and Inverters - 1727-74AHC3G14DP-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
4 suppliers
Gates and Inverters - 54S30DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
5-Channel 100MHz Transceiver - MYXAF54RHC806/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details