IC GATE XOR 2CH 2-INP 8XSON Product overview: 74HC2G86GD,125 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HC2G86GD,125 can be used for catalog matching and distributor lookup.
XOR (Exclusive OR) IC 2 Channel 8-XSON (2x3)
IC GATE XOR 2CH 2-INP 8XSON
XOR (Exclusive OR) IC 2 Channel 8-XSON (2x3)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74HC2G86GD,125 | 1727-4533-2-ND | 74HC2G86GD,125 | 74HC2G86GD,125 |
| Product Name | Dual Logic IC | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | XOR | XOR | NOT; XOR | XOR; XOR (Exclusive OR) |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 2V ~ 6V |
| Inputs | 2 | 2 | 2 | |
| Propagation Delay | 17 ns | 17 ns | ||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |