Nexperia B.V. Dual 2-input OR gate 74HC2G32DC,125

Description
The 74HC2G32; 74HCT2G32 is a dual 2-input OR gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V Input levels: For 74HC2G32: CMOS level For 74HCT2G32: TTL level CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standard: JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote Datasheet
Description
The 74HC2G32; 74HCT2G32 is a dual 2-input OR gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V Input levels: For 74HC2G32: CMOS level For 74HCT2G32: TTL level CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standard: JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 2-input OR gate - 74HC2G32DC,125 - Nexperia B.V.
Nijmegen, Netherlands
Dual 2-input OR gate
74HC2G32DC,125
Dual 2-input OR gate 74HC2G32DC,125
The 74HC2G32; 74HCT2G32 is a dual 2-input OR gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V Input levels: For 74HC2G32: CMOS level For 74HCT2G32: TTL level CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standard: JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C

The 74HC2G32; 74HCT2G32 is a dual 2-input OR gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Wide supply voltage range from 2.0 V to 6.0 V
  • Input levels:
    • For 74HC2G32: CMOS level
    • For 74HCT2G32: TTL level
  • CMOS low power dissipation
  • High noise immunity
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Complies with JEDEC standard: JESD7A (2.0 V to 6.0 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C
Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74HC2G32DC,125 - 1008363-74HC2G32DC,125 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74HC2G32DC,125
1008363-74HC2G32DC,125
Logic - Logic - Gates and Inverters - 74HC2G32DC,125 1008363-74HC2G32DC,125
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1008363-74HC2G32DC,1 25 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 13ns @ 6V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-VSSOP Dimension: 8-VFSOP (0.091", 2.30mm Width) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1008363-74HC2G32DC,125
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 13ns @ 6V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Dimension: 8-VFSOP (0.091", 2.30mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 1727-7933-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-7933-2-ND
Gates and Inverters 1727-7933-2-ND
OR Gate IC 2 Channel 8-VSSOP

OR Gate IC 2 Channel 8-VSSOP

Buy Now Datasheet
Gates and Inverters - 1727-7933-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-7933-1-ND
Gates and Inverters 1727-7933-1-ND
OR Gate IC 2 Channel 8-VSSOP

OR Gate IC 2 Channel 8-VSSOP

Buy Now Datasheet
Gates and Inverters - 1727-7933-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-7933-6-ND
Gates and Inverters 1727-7933-6-ND
OR Gate IC 2 Channel 8-VSSOP

OR Gate IC 2 Channel 8-VSSOP

Buy Now Datasheet
Singapore, Singapore
Dual SSOP Logic IC
705-74HC2G32DC,125
Dual SSOP Logic IC 705-74HC2G32DC,125
74HC2G32; 74HCT2G32 - Dual 2-input OR gate SSOP 8-Pin Product overview: 74HC2G32DC,125 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HC2G32DC,125 can be used for catalog matching and distributor lookup.

74HC2G32; 74HCT2G32 - Dual 2-input OR gate SSOP 8-Pin Product overview: 74HC2G32DC,125 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HC2G32DC,125 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 74HC2G32DC,125 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74HC2G32DC,125
Gates and Inverters 74HC2G32DC,125
OR Gate IC 2 Channel 8-VSSOP

OR Gate IC 2 Channel 8-VSSOP

Buy Now Datasheet
Logic - Gates and Inverters - 74HC2G32DC,125 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74HC2G32DC,125
Logic - Gates and Inverters 74HC2G32DC,125
IC GATE OR 2CH 2-INP 8VSSOP

IC GATE OR 2CH 2-INP 8VSSOP

Supplier's Site Datasheet
Or Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia - 74AH2433 - Newark, An Avnet Company
Chicago, IL, United States
Or Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia
74AH2433
Or Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia 74AH2433
OR GATE, 2 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

OR GATE, 2 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74HC2G32DC,125 1008363-74HC2G32DC,125 1727-7933-2-ND 705-74HC2G32DC,125 74HC2G32DC,125 74HC2G32DC,125 74AH2433
Product Name Dual 2-input OR gate Logic - Logic - Gates and Inverters - 74HC2G32DC,125 Gates and Inverters Dual SSOP Logic IC Gates and Inverters Logic - Gates and Inverters Or Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia
Gate Type OR NOT; OR; OR Gate OR OR OR; OR Gate NOT; OR
Supply Voltage +7.0 2 V ~ 6 V 2V ~ 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High)
IC Package Type Other; SOT765-1 SOT765-1 SOP; SSOP; Other; 8-VSSOP Other; "8-VFSOP (0.091"", 2.30mm Width)" SOP; Other; 8-VFSOP (0.091\", 2.30mm Width)
Inputs 2 2 2 2
Propagation Delay 13 ns 13 ns
Unlock Full Specs
to access all available technical data

Similar Products

2-input NAND gate - 74AHCT1G00GV-Q100H - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
6 suppliers
Dual TSSOP Logic IC - 706-74AHC74PW-Q100J - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type AND
Logic Family AHC/VHC/H/U/V
Operating Temperature -40 C (-40 F)
View Details
Gates and Inverters - 74AHC1GU04GW-Q10BH - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
Gates and Inverters - 1727-4393-2-ND - DigiKey
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
5 suppliers