Nexperia B.V. Integrated Circuits (ICs) - Logic - Gates and Inverters 74HC2G14GV-Q100H

Description
Win Source Part Number: 1371071-74HC2G14GV-Q 100H Category: Integrated Circuits (ICs) - Logic - Gates and Inverters Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Series: Automotive, AEC-Q100, 74HC Package: Tape & Reel Product Status: Active Features: Schmitt Trigger Package / Case: SC-74, SOT-457 Supplier Device Package: 6-TSOP Base Product Number: 74HC2G14 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2V ~ 6V Logic Type: Inverter Number of Circuits: 2 Number of Inputs: 2 Current - Quiescent (Max): 1 µA Current - Output High, Low: 5.2mA, 5.2mA Input Logic Level - Low: 0.3V ~ 1.5V Input Logic Level - High: 1.5V ~ 4.2V Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF
Request a Quote Datasheet
Description
Win Source Part Number: 1371071-74HC2G14GV-Q 100H Category: Integrated Circuits (ICs) - Logic - Gates and Inverters Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Series: Automotive, AEC-Q100, 74HC Package: Tape & Reel Product Status: Active Features: Schmitt Trigger Package / Case: SC-74, SOT-457 Supplier Device Package: 6-TSOP Base Product Number: 74HC2G14 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2V ~ 6V Logic Type: Inverter Number of Circuits: 2 Number of Inputs: 2 Current - Quiescent (Max): 1 µA Current - Output High, Low: 5.2mA, 5.2mA Input Logic Level - Low: 0.3V ~ 1.5V Input Logic Level - High: 1.5V ~ 4.2V Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1371071-74HC2G14GV-Q100H - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1371071-74HC2G14GV-Q100H
Integrated Circuits (ICs) - Logic - Gates and Inverters 1371071-74HC2G14GV-Q100H
Win Source Part Number: 1371071-74HC2G14GV-Q 100H Category: Integrated Circuits (ICs) - Logic - Gates and Inverters Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Series: Automotive, AEC-Q100, 74HC Package: Tape & Reel Product Status: Active Features: Schmitt Trigger Package / Case: SC-74, SOT-457 Supplier Device Package: 6-TSOP Base Product Number: 74HC2G14 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2V ~ 6V Logic Type: Inverter Number of Circuits: 2 Number of Inputs: 2 Current - Quiescent (Max): 1 µA Current - Output High, Low: 5.2mA, 5.2mA Input Logic Level - Low: 0.3V ~ 1.5V Input Logic Level - High: 1.5V ~ 4.2V Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF

Win Source Part Number: 1371071-74HC2G14GV-Q100H
Category: Integrated Circuits (ICs) - Logic - Gates and Inverters
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q100, 74HC
Package: Tape & Reel
Product Status: Active
Features: Schmitt Trigger
Package / Case: SC-74, SOT-457
Supplier Device Package: 6-TSOP
Base Product Number: 74HC2G14
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2V ~ 6V
Logic Type: Inverter
Number of Circuits: 2
Number of Inputs: 2
Current - Quiescent (Max): 1 µA
Current - Output High, Low: 5.2mA, 5.2mA
Input Logic Level - Low: 0.3V ~ 1.5V
Input Logic Level - High: 1.5V ~ 4.2V
Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF

Buy Now Datasheet
Singapore, Singapore
74HC(T)2G14-Q100 - Dual inverting Schmitt trigger TSOP 6-Pin Product overview: 74HC2G14GV-Q100H from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HC2G14GV-Q100H can be used for catalog matching and distributor lookup.

74HC(T)2G14-Q100 - Dual inverting Schmitt trigger TSOP 6-Pin Product overview: 74HC2G14GV-Q100H from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HC2G14GV-Q100H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 1727-74HC2G14GV-Q100HDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74HC2G14GV-Q100HDKR-ND
Gates and Inverters 1727-74HC2G14GV-Q100HDKR-ND
IC INV 2-CIR 2-IN 6-TSOP

IC INV 2-CIR 2-IN 6-TSOP

Buy Now Datasheet
Gates and Inverters - 1727-74HC2G14GV-Q100HCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74HC2G14GV-Q100HCT-ND
Gates and Inverters 1727-74HC2G14GV-Q100HCT-ND
IC INV 2-CIR 2-IN 6-TSOP

IC INV 2-CIR 2-IN 6-TSOP

Buy Now Datasheet
Gates and Inverters - 1727-74HC2G14GV-Q100HTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74HC2G14GV-Q100HTR-ND
Gates and Inverters 1727-74HC2G14GV-Q100HTR-ND
Inverter IC 2 Channel Schmitt Trigger 6-TSOP

Inverter IC 2 Channel Schmitt Trigger 6-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74HC2G14GV-Q100H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74HC2G14GV-Q100H
Integrated Circuits (ICs) - Logic - Gates and Inverters 74HC2G14GV-Q100H
IC INVERT SCHMITT 2CH 2INP 6TSOP

IC INVERT SCHMITT 2CH 2INP 6TSOP

Supplier's Site
Schmitt Trigger Inverter, 1I/p, 125Deg C Rohs Compliant Nexperia - 74AH2429 - Newark, An Avnet Company
Chicago, IL, United States
Schmitt Trigger Inverter, 1I/p, 125Deg C Rohs Compliant Nexperia
74AH2429
Schmitt Trigger Inverter, 1I/p, 125Deg C Rohs Compliant Nexperia 74AH2429
SCHMITT TRIGGER INVERTER, 1I/P, 125DEG C ROHS COMPLIANT: YES

SCHMITT TRIGGER INVERTER, 1I/P, 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Logic - Gates and Inverters - 74HC2G14GV-Q100H - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74HC2G14GV-Q100H
Logic - Gates and Inverters 74HC2G14GV-Q100H
IC INVERT SCHMITT 2CH 2-IN 6TSOP

IC INVERT SCHMITT 2CH 2-IN 6TSOP

Supplier's Site Datasheet
Gates and Inverters - 74HC2G14GV-Q100H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74HC2G14GV-Q100H
Gates and Inverters 74HC2G14GV-Q100H
Inverter IC 2 Channel Schmitt Trigger 6-TSOP

Inverter IC 2 Channel Schmitt Trigger 6-TSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1371071-74HC2G14GV-Q100H 705-74HC2G14GV-Q100H 1727-74HC2G14GV-Q100HDKR-ND 74HC2G14GV-Q100H 74AH2429 74HC2G14GV-Q100H 74HC2G14GV-Q100H
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters Dual Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Schmitt Trigger Inverter, 1I/p, 125Deg C Rohs Compliant Nexperia Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; Inverter NOT NOT NOT NOT; Inverter
Supply Voltage 2V ~ 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.3V ~ 1.5V (High) 2V ~ 6V
Inputs 2 1 2 2
Propagation Delay 21 ns 21 ns
Low Level Output Current (Sink) 5.2 mA 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ACTQ32/QCA - Rochester Electronics
Specs
Gate Type OR
Logic Family CMOS
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Quad 2-input NOR gate - 74AHCT02BQ-Q100X - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
6 suppliers
SN54ALS38B Quadruple 2-Input Positive-NAND Buffers With Open-Collector Outputs - 5962-86871012A - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Logic Gates - 2139003P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details