Nexperia B.V. Dual 2-input NOR gate 74HC2G02DP-Q100H

Description
The 74HC2G02-Q100; 74HCT2G02-Q100 is a dual 2-input NOR gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. The 74HCT2G02-Q100 features reduced input threshold levels to allow interfacing to TTL logic levels. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 V to 6.0 V Input levels: For 74HC2G02-Q100: CMOS level For 74HCT2G02-Q100: TTL level CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standard no. 7A (4.5 V to 5.5 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
Request a Quote Datasheet
Description
The 74HC2G02-Q100; 74HCT2G02-Q100 is a dual 2-input NOR gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. The 74HCT2G02-Q100 features reduced input threshold levels to allow interfacing to TTL logic levels. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 V to 6.0 V Input levels: For 74HC2G02-Q100: CMOS level For 74HCT2G02-Q100: TTL level CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standard no. 7A (4.5 V to 5.5 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 2-input NOR gate - 74HC2G02DP-Q100H - Nexperia B.V.
Nijmegen, Netherlands
Dual 2-input NOR gate
74HC2G02DP-Q100H
Dual 2-input NOR gate 74HC2G02DP-Q100H
The 74HC2G02-Q100; 74HCT2G02-Q100 is a dual 2-input NOR gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. The 74HCT2G02-Q100 features reduced input threshold levels to allow interfacing to TTL logic levels. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 V to 6.0 V Input levels: For 74HC2G02-Q100: CMOS level For 74HCT2G02-Q100: TTL level CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standard no. 7A (4.5 V to 5.5 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V

The 74HC2G02-Q100; 74HCT2G02-Q100 is a dual 2-input NOR gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

The 74HCT2G02-Q100 features reduced input threshold levels to allow interfacing to TTL logic levels.

This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications.

Features and benefits

  • Automotive product qualification in accordance with AEC-Q100 (Grade 1)
    • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
  • Wide supply voltage range from 2.0 V to 6.0 V
  • Input levels:
    • For 74HC2G02-Q100: CMOS level
    • For 74HCT2G02-Q100: TTL level
  • CMOS low power dissipation
  • High noise immunity
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Complies with JEDEC standard no. 7A (4.5 V to 5.5 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
Supplier's Site Datasheet
Gates and Inverters - 1727-74HC2G02DP-Q100HTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74HC2G02DP-Q100HTR-ND
Gates and Inverters 1727-74HC2G02DP-Q100HTR-ND
NOR Gate IC 2 Channel 8-TSSOP

NOR Gate IC 2 Channel 8-TSSOP

Buy Now Datasheet
 - 74HC2G02DP-Q100H - Rochester Electronics
Newburyport, MA, United States
NOR Gate, HC/UH Series, 2-Func, 2-Input, CMOS, PDSO8

NOR Gate, HC/UH Series, 2-Func, 2-Input, CMOS, PDSO8

Supplier's Site Datasheet
Gates and Inverters - 74HC2G02DP-Q100H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74HC2G02DP-Q100H
Gates and Inverters 74HC2G02DP-Q100H
NOR Gate IC 2 Channel 8-TSSOP

NOR Gate IC 2 Channel 8-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
74HC2G02DP-Q100H
Logic Gates 74HC2G02DP-Q100H
Logic Gates 74HC2G02DP-Q100/TSSO P8/REEL 7

Logic Gates 74HC2G02DP-Q100/TSSOP8/REEL 7

Buy Now Datasheet
Logic - Gates and Inverters - 74HC2G02DP-Q100H - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74HC2G02DP-Q100H
Logic - Gates and Inverters 74HC2G02DP-Q100H
IC GATE NOR 2CH 2-INP 8TSSOP

IC GATE NOR 2CH 2-INP 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74HC2G02DP-Q100H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74HC2G02DP-Q100H
Integrated Circuits (ICs) - Logic - Gates and Inverters 74HC2G02DP-Q100H
IC GATE NOR 2CH 2-INP 8TSSOP

IC GATE NOR 2CH 2-INP 8TSSOP

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74HC2G02DP-Q100H 1727-74HC2G02DP-Q100HTR-ND 74HC2G02DP-Q100H 74HC2G02DP-Q100H 74HC2G02DP-Q100H 74HC2G02DP-Q100H 74HC2G02DP-Q100H
Product Name Dual 2-input NOR gate Gates and Inverters Gates and Inverters Logic Gates Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOR NOR OR; NOR NOR; NOR Gate NOT; NOR NOR
Supply Voltage +7.0 2V ~ 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High)
IC Package Type Other; SOT505-2 SOT505-2 TSSOP; Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Other; SOT505 SOP; SSOP; TSSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) SSOP; TSSOP
Inputs 2 2
Propagation Delay 16 ns
Unlock Full Specs
to access all available technical data

Similar Products

8-input NAND gate - 74AHCT30D,118 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
5 suppliers
Specs
Gate Type Shift Register
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details
Gates and Inverters - 74AHCT3G14GD,125 - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers
Gates and Inverters - 1727-74AHC3G04DP-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
4 suppliers