Nexperia B.V. Dual 2-input NOR gate 74HC2G02DC,125

Description
The 74HC2G02; 74HCT2G02 is a dual 2-input NOR gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. The 74HCT2G02 features reduced input threshold levels to allow interfacing to TTL logic levels. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V Input levels: For 74HC2G02: CMOS level For 74HCT2G02: TTL level CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standard no. 7A (4.5 V to 5.5 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote Datasheet
Description
The 74HC2G02; 74HCT2G02 is a dual 2-input NOR gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. The 74HCT2G02 features reduced input threshold levels to allow interfacing to TTL logic levels. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V Input levels: For 74HC2G02: CMOS level For 74HCT2G02: TTL level CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standard no. 7A (4.5 V to 5.5 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 2-input NOR gate - 74HC2G02DC,125 - Nexperia B.V.
Nijmegen, Netherlands
Dual 2-input NOR gate
74HC2G02DC,125
Dual 2-input NOR gate 74HC2G02DC,125
The 74HC2G02; 74HCT2G02 is a dual 2-input NOR gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. The 74HCT2G02 features reduced input threshold levels to allow interfacing to TTL logic levels. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V Input levels: For 74HC2G02: CMOS level For 74HCT2G02: TTL level CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standard no. 7A (4.5 V to 5.5 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C

The 74HC2G02; 74HCT2G02 is a dual 2-input NOR gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

The 74HCT2G02 features reduced input threshold levels to allow interfacing to TTL logic levels.

Features and benefits

  • Wide supply voltage range from 2.0 V to 6.0 V
  • Input levels:
    • For 74HC2G02: CMOS level
    • For 74HCT2G02: TTL level
  • CMOS low power dissipation
  • High noise immunity
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Complies with JEDEC standard no. 7A (4.5 V to 5.5 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C
Supplier's Site Datasheet
 - 74HC2G02DC,125 - Rochester Electronics
Newburyport, MA, United States
NOR Gate, HC/UH Series, 2-Func, 2-Input, CMOS, PDSO8

NOR Gate, HC/UH Series, 2-Func, 2-Input, CMOS, PDSO8

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74HC2G02DC,125 - 1008352-74HC2G02DC,125 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74HC2G02DC,125
1008352-74HC2G02DC,125
Logic - Logic - Gates and Inverters - 74HC2G02DC,125 1008352-74HC2G02DC,125
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1008352-74HC2G02DC,1 25 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 16ns @ 6V, 50pF Current - Quiescent (Max): 20μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-VSSOP Dimension: 8-VFSOP (0.091", 2.30mm Width) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1008352-74HC2G02DC,125
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 16ns @ 6V, 50pF
Current - Quiescent (Max): 20μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Dimension: 8-VFSOP (0.091", 2.30mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 1727-7929-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-7929-6-ND
Gates and Inverters 1727-7929-6-ND
NOR Gate IC 2 Channel 8-VSSOP

NOR Gate IC 2 Channel 8-VSSOP

Buy Now Datasheet
Gates and Inverters - 1727-7929-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-7929-2-ND
Gates and Inverters 1727-7929-2-ND
NOR Gate IC 2 Channel 8-VSSOP

NOR Gate IC 2 Channel 8-VSSOP

Buy Now Datasheet
Gates and Inverters - 1727-7929-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-7929-1-ND
Gates and Inverters 1727-7929-1-ND
NOR Gate IC 2 Channel 8-VSSOP

NOR Gate IC 2 Channel 8-VSSOP

Buy Now Datasheet
Logic - Gates and Inverters - 74HC2G02DC,125 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74HC2G02DC,125
Logic - Gates and Inverters 74HC2G02DC,125
IC GATE NOR 2CH 2-INP 8VSSOP

IC GATE NOR 2CH 2-INP 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74HC2G02DC,125 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74HC2G02DC,125
Integrated Circuits (ICs) - Logic - Gates and Inverters 74HC2G02DC,125
IC GATE NOR 2CH 2-INP 8VSSOP

IC GATE NOR 2CH 2-INP 8VSSOP

Supplier's Site
Gates and Inverters - 74HC2G02DC,125 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74HC2G02DC,125
Gates and Inverters 74HC2G02DC,125
NOR Gate IC 2 Channel 8-VSSOP

NOR Gate IC 2 Channel 8-VSSOP

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74HC2G02DC,125 74HC2G02DC,125 1008352-74HC2G02DC,125 1727-7929-6-ND 74HC2G02DC,125 74HC2G02DC,125 74HC2G02DC,125
Product Name Dual 2-input NOR gate Logic - Logic - Gates and Inverters - 74HC2G02DC,125 Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOR OR; NOR NOT; NOR; NOR Gate NOR NOT; NOR NOR NOR; NOR Gate
Supply Voltage +7.0 2 V ~ 6 V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 2V ~ 6V
IC Package Type Other; SOT765-1 SOT765-1 Other; SOT765 SOP; SSOP; Other; 8-VSSOP Other; "8-VFSOP (0.091"", 2.30mm Width)" SOP; Other; 8-VFSOP (0.091\", 2.30mm Width)
Logic Family CMOS
Inputs 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Gate Type Shift Register
Logic Family AHC
Operating Temperature -40 C (-40 F)
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1371053-74AHC04BQ,115 - Win Source Electronics
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
6 suppliers
Gates and Inverters - 74AHC02PW,112-ND - DigiKey
Specs
Gate Type NOR
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
5 suppliers
Logic Function Nexperia - 26AC8617 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Inputs 2
Operating Current 8 mA
View Details