Nexperia B.V. Dual 2-input NAND gate 74HC2G00DC,125

Description
The 74HC2G00; 74HCT2G00 is a dual 2-input NAND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation Input levels: For 74HC2G00: CMOS level For 74HCT2G00: TTL level Symmetrical output impedance High noise immunity Balanced propagation delays Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote Datasheet
Description
The 74HC2G00; 74HCT2G00 is a dual 2-input NAND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation Input levels: For 74HC2G00: CMOS level For 74HCT2G00: TTL level Symmetrical output impedance High noise immunity Balanced propagation delays Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 2-input NAND gate - 74HC2G00DC,125 - Nexperia B.V.
Nijmegen, Netherlands
Dual 2-input NAND gate
74HC2G00DC,125
Dual 2-input NAND gate 74HC2G00DC,125
The 74HC2G00; 74HCT2G00 is a dual 2-input NAND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation Input levels: For 74HC2G00: CMOS level For 74HCT2G00: TTL level Symmetrical output impedance High noise immunity Balanced propagation delays Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C

The 74HC2G00; 74HCT2G00 is a dual 2-input NAND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Wide supply voltage range from 2.0 V to 6.0 V
  • CMOS low power dissipation
  • Input levels:
    • For 74HC2G00: CMOS level
    • For 74HCT2G00: TTL level
  • Symmetrical output impedance
  • High noise immunity
  • Balanced propagation delays
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Complies with JEDEC standards:
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C
Supplier's Site Datasheet
Singapore, Singapore
Dual Logic IC
705-74HC2G00DC,125
Dual Logic IC 705-74HC2G00DC,125
IC GATE NAND 2CH 2-INP 8VSSOP Product overview: 74HC2G00DC,125 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HC2G00DC,125 can be used for catalog matching and distributor lookup.

IC GATE NAND 2CH 2-INP 8VSSOP Product overview: 74HC2G00DC,125 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HC2G00DC,125 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 1727-6044-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-6044-6-ND
Gates and Inverters 1727-6044-6-ND
NAND Gate IC 2 Channel 8-VSSOP

NAND Gate IC 2 Channel 8-VSSOP

Buy Now Datasheet
Gates and Inverters - 1727-6044-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-6044-2-ND
Gates and Inverters 1727-6044-2-ND
NAND Gate IC 2 Channel 8-VSSOP

NAND Gate IC 2 Channel 8-VSSOP

Buy Now Datasheet
Gates and Inverters - 1727-6044-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-6044-1-ND
Gates and Inverters 1727-6044-1-ND
NAND Gate IC 2 Channel 8-VSSOP

NAND Gate IC 2 Channel 8-VSSOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - 74HC2G00DC,125 - 1008349-74HC2G00DC,125 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74HC2G00DC,125
1008349-74HC2G00DC,125
Logic - Logic - Gates and Inverters - 74HC2G00DC,125 1008349-74HC2G00DC,125
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1008349-74HC2G00DC,1 25 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 7ns @ 6V, 50pF Current - Quiescent (Max): 20μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-VSSOP Dimension: 8-VFSOP (0.091", 2.30mm Width) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1008349-74HC2G00DC,125
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 7ns @ 6V, 50pF
Current - Quiescent (Max): 20μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Dimension: 8-VFSOP (0.091", 2.30mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74HC2G00DC,125 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74HC2G00DC,125
Integrated Circuits (ICs) - Logic - Gates and Inverters 74HC2G00DC,125
IC GATE NAND 2CH 2-INP 8VSSOP

IC GATE NAND 2CH 2-INP 8VSSOP

Supplier's Site
Nand Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia - 74AH2426 - Newark, An Avnet Company
Chicago, IL, United States
Nand Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia
74AH2426
Nand Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia 74AH2426
NAND GATE, 2 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

NAND GATE, 2 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Gates and Inverters - 74HC2G00DC,125 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74HC2G00DC,125
Gates and Inverters 74HC2G00DC,125
IC GATE NAND 2CH 2-INP 8VSSOP

IC GATE NAND 2CH 2-INP 8VSSOP

Supplier's Site Datasheet
Logic - Gates and Inverters - 74HC2G00DC,125 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74HC2G00DC,125
Logic - Gates and Inverters 74HC2G00DC,125
IC GATE NAND 2CH 2-INP 8VSSOP

IC GATE NAND 2CH 2-INP 8VSSOP

Supplier's Site Datasheet
Gates and Inverters - 74HC2G00DC,125 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74HC2G00DC,125
Gates and Inverters 74HC2G00DC,125
NAND Gate IC 2 Channel 8-VSSOP

NAND Gate IC 2 Channel 8-VSSOP

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74HC2G00DC,125 705-74HC2G00DC,125 1727-6044-6-ND 1008349-74HC2G00DC,125 74HC2G00DC,125 74AH2426 74HC2G00DC,125 74HC2G00DC,125 74HC2G00DC,125
Product Name Dual 2-input NAND gate Dual Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - 74HC2G00DC,125 Integrated Circuits (ICs) - Logic - Gates and Inverters Nand Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type NAND NAND; NAND NAND NOT; NAND; NAND Gate NAND NAND; NAND Gate NOT; NAND NAND; NAND Gate
Supply Voltage +7.0 5 V 2V ~ 6V 2 V ~ 6 V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 2V ~ 6V
IC Package Type Other; SOT765-1 SOT765-1 Other; Tape & Reel (TR) Other; "8-VFSOP (0.091"", 2.30mm Width)" SOP; SSOP; Other; 8-VSSOP Other; 8-VFSOP (0.091", 2.30mm Width) SOP; Other; 8-VFSOP (0.091\", 2.30mm Width)
Logic Family HC
Inputs 2 2 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Logic Family AHC
Operating Temperature -40 C (-40 F)
Pin Count 20
View Details
2-input NOR gate - 74AHC1G02GW,125 - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
9 suppliers
Dual 2-input AND gate - 74AHCT2G08DP,125 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT505-2 SOT505-2
View Details
9 suppliers
Dual 2-input OR gate - 74AHC2G32DC-Q100H - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT765-1 SOT765-1
View Details
7 suppliers