NOR Gate, HC/UH Series, 3-Func, 3-Input, CMOS, PDSO14
NOR Gate IC 3 Channel 14-TSSOP
NOR Gate IC 3 Channel 14-TSSOP
IC GATE NOR 3CH 3-INP 14TSSOP
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74HC27PW,112 | 1727-4072-ND | 74HC27PW,112 | 74HC27PW,112 |
| Product Name | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | OR; NOR | NOR | NOR; NOR Gate | NOT; NOR |
| Logic Family | CMOS | |||
| IC Package Type | SOP; SSOP; TSSOP; Other; TSSOP14 | TSSOP; Other; "14-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) | |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | |
| Inputs | 3 | 3 |