Nexperia B.V. Trip 3-Input Nor Gate, Soic-14; Logic Function Nexperia 74HC27D,652.

Description
TRIP 3-INPUT NOR GATE, SOIC-14; Logic Function:NOR Gate; No. of Elements:Triple; No. of Inputs:3Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HC27; Logic IC Family:74HC; Supply Voltage Min:2V; Logic Type:NOR RoHS Compliant: Yes
Description
TRIP 3-INPUT NOR GATE, SOIC-14; Logic Function:NOR Gate; No. of Elements:Triple; No. of Inputs:3Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HC27; Logic IC Family:74HC; Supply Voltage Min:2V; Logic Type:NOR RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Trip 3-Input Nor Gate, Soic-14; Logic Function Nexperia - 29AC1117 - Newark, An Avnet Company
Chicago, IL, United States
Trip 3-Input Nor Gate, Soic-14; Logic Function Nexperia
29AC1117
Trip 3-Input Nor Gate, Soic-14; Logic Function Nexperia 29AC1117
TRIP 3-INPUT NOR GATE, SOIC-14; Logic Function:NOR Gate; No. of Elements:Triple; No. of Inputs:3Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HC27; Logic IC Family:74HC; Supply Voltage Min:2V; Logic Type:NOR RoHS Compliant: Yes

TRIP 3-INPUT NOR GATE, SOIC-14; Logic Function:NOR Gate; No. of Elements:Triple; No. of Inputs:3Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HC27; Logic IC Family:74HC; Supply Voltage Min:2V; Logic Type:NOR RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Gates
Product Number 29AC1117
Product Name Trip 3-Input Nor Gate, Soic-14; Logic Function Nexperia
Gate Type NOR; NOR
Unlock Full Specs
to access all available technical data

Similar Products

Triple 3-Input NOR - MYXAP54RHC27/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Quad 2-input NAND gate - 74AHCT00BQ-Q100X - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
5 suppliers
Logic Gates - 2222717 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details