Nexperia B.V. Logic - Buffers, Drivers, Receivers, Transceivers 74HC245BQ,115

Description
IC TXRX NON-INVERT 6V 20DHVQFN
Datasheet
Description
IC TXRX NON-INVERT 6V 20DHVQFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - 74HC245BQ,115 - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
74HC245BQ,115
Logic - Buffers, Drivers, Receivers, Transceivers 74HC245BQ,115
IC TXRX NON-INVERT 6V 20DHVQFN

IC TXRX NON-INVERT 6V 20DHVQFN

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 74HC245BQ,115
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-QM33110WSRDKR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - CY8C4128LQI-BL473T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Telecom - SI32280-A-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 48-VFQFN Exposed Pad
View Details