BUFFER/LINE DRIV, NON-INVERTING, SOIC-20; Logic Family / Base Number:74HC244; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 85X2907 |
| Product Name | Buffer/line Driv, Non-Inverting, Soic-20; Logic Family / Base Number Nexperia |