Nexperia B.V. Buffers, Drivers, Receivers, Transceivers 74HC244BQ,115

Description
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-DHVQFN (4.5x2.5)
Request a Quote Datasheet
Description
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-DHVQFN (4.5x2.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 1727-3270-6-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
1727-3270-6-ND
Buffers, Drivers, Receivers, Transceivers 1727-3270-6-ND
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-DHVQFN (4.5x2.5)

Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-DHVQFN (4.5x2.5)

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 1727-3270-2-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
1727-3270-2-ND
Buffers, Drivers, Receivers, Transceivers 1727-3270-2-ND
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-DHVQFN (4.5x2.5)

Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-DHVQFN (4.5x2.5)

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 1727-3270-1-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
1727-3270-1-ND
Buffers, Drivers, Receivers, Transceivers 1727-3270-1-ND
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-DHVQFN (4.5x2.5)

Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-DHVQFN (4.5x2.5)

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HC244BQ,115 - 1008318-74HC244BQ,115 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HC244BQ,115
1008318-74HC244BQ,115
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HC244BQ,115 1008318-74HC244BQ,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1008318-74HC244BQ,11 5 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 2 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 20-DHVQFN (4.5x 2.5) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1008318-74HC244BQ,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 7.8mA, 7.8mA
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 20-DHVQFN (4.5x 2.5)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74HC244BQ,115 - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
74HC244BQ,115
Buffers, Drivers, Receivers, Transceivers 74HC244BQ,115
IC BUF NON-INVERT 6V 20DHVQFN

IC BUF NON-INVERT 6V 20DHVQFN

Supplier's Site Datasheet
Ic, Quad Buffer Rohs Compliant Nexperia - 30AK2870 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Quad Buffer Rohs Compliant Nexperia
30AK2870
Ic, Quad Buffer Rohs Compliant Nexperia 30AK2870
IC, QUAD BUFFER ROHS COMPLIANT: YES

IC, QUAD BUFFER ROHS COMPLIANT: YES

Supplier's Site
IC BUF NON-INVERT 6V 20DHVQFN - 554-74HC244BQ,115 - Utmel Electronic Limited
Hong Kong, China
IC BUF NON-INVERT 6V 20DHVQFN
554-74HC244BQ,115
IC BUF NON-INVERT 6V 20DHVQFN 554-74HC244BQ,115
IC BUF NON-INVERT 6V 20DHVQFN

IC BUF NON-INVERT 6V 20DHVQFN

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
74HC244BQ,115
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74HC244BQ,115
IC BUF NON-INVERT 6V 20DHVQFN

IC BUF NON-INVERT 6V 20DHVQFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips Buffer Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 1727-3270-6-ND 1008318-74HC244BQ,115 74HC244BQ,115 30AK2870 554-74HC244BQ,115 74HC244BQ,115
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HC244BQ,115 Buffers, Drivers, Receivers, Transceivers Ic, Quad Buffer Rohs Compliant Nexperia IC BUF NON-INVERT 6V 20DHVQFN Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 2 to 6 volts 2 to 6 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type 20-VFQFN Exposed Pad 20-DHVQFN (4.5x 2.5) Surface Mount 20-VFQFN Exposed Pad Surface Mount
Unlock Full Specs
to access all available technical data