Nexperia B.V. Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HC241D,653 74HC241D,653

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 765416-74HC241D,653 Series: 74HC Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 7.8mA, 7.8mA Operating Supply Voltage: 2 V ~ 6 V Number of Elements: 2 Number of Bits per Element: 4 Family Name: 74HC241 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SO Alternative Parts (Cross-Reference): CD74HC241ME4; CD74HC241MG4; CD74HC241M96G4; Introduction Date: September 01, 1993 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 765416-74HC241D,653 Series: 74HC Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 7.8mA, 7.8mA Operating Supply Voltage: 2 V ~ 6 V Number of Elements: 2 Number of Bits per Element: 4 Family Name: 74HC241 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SO Alternative Parts (Cross-Reference): CD74HC241ME4; CD74HC241MG4; CD74HC241M96G4; Introduction Date: September 01, 1993 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HC241D,653 - 765416-74HC241D,653 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HC241D,653
765416-74HC241D,653
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HC241D,653 765416-74HC241D,653
Manufacturer: Nexperia USA Inc. Win Source Part Number: 765416-74HC241D,653 Series: 74HC Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 7.8mA, 7.8mA Operating Supply Voltage: 2 V ~ 6 V Number of Elements: 2 Number of Bits per Element: 4 Family Name: 74HC241 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SO Alternative Parts (Cross-Reference): CD74HC241ME4; CD74HC241MG4; CD74HC241M96G4; Introduction Date: September 01, 1993 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 765416-74HC241D,653
Series: 74HC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 7.8mA, 7.8mA
Operating Supply Voltage: 2 V ~ 6 V
Number of Elements: 2
Number of Bits per Element: 4
Family Name: 74HC241
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SO
Alternative Parts (Cross-Reference): CD74HC241ME4; CD74HC241MG4; CD74HC241M96G4;
Introduction Date: September 01, 1993
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 1727-5950-6-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
1727-5950-6-ND
Buffers, Drivers, Receivers, Transceivers 1727-5950-6-ND
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SO

Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SO

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 1727-5950-1-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
1727-5950-1-ND
Buffers, Drivers, Receivers, Transceivers 1727-5950-1-ND
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SO

Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SO

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 1727-5950-2-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
1727-5950-2-ND
Buffers, Drivers, Receivers, Transceivers 1727-5950-2-ND
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SO

Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SO

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74HC241D,653 - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
74HC241D,653
Buffers, Drivers, Receivers, Transceivers 74HC241D,653
IC BUFFER NON-INVERT 6V 20SO

IC BUFFER NON-INVERT 6V 20SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 765416-74HC241D,653 1727-5950-6-ND 74HC241D,653
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HC241D,653 Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 2 to 6 volts 2 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Fanout Buffer 10-OUT 24-Pin TSSOP T/R - 815-CDCVF2310PWRG4 - Utmel Electronic Limited
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 2.5 volts
Source Current (IS) 0.0800 milliamps
View Details
2 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD744CQ - 859601-AD744CQ - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 8-CERDIP
View Details
2 suppliers
Expandable Dual 4-Input Buffer - 932 - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; Lead CAN / Flat Pack
View Details
Buffers, Drivers, Receivers, Transceivers - 800-1591-2-ND - DigiKey
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "48-BSSOP (0.295"", 7.50mm Width)"
View Details