Nexperia B.V. Dual 4-input AND gate 74HC21D,653

Description
The 74HC21 is a dual 4-input AND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B CMOS input levels Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C.
Request a Quote Datasheet
Description
The 74HC21 is a dual 4-input AND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B CMOS input levels Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 4-input AND gate - 74HC21D,653 - Nexperia B.V.
Nijmegen, Netherlands
Dual 4-input AND gate
74HC21D,653
Dual 4-input AND gate 74HC21D,653
The 74HC21 is a dual 4-input AND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B CMOS input levels Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C.

The 74HC21 is a dual 4-input AND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Wide supply voltage range from 2.0 to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • CMOS input levels
  • Complies with JEDEC standards:
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C.
Supplier's Site Datasheet
Singapore, Singapore
Dual SOIC Logic IC
705-74HC21D,653
Dual SOIC Logic IC 705-74HC21D,653
74HC21 - Dual 4-input AND gate SOIC 14-Pin Product overview: 74HC21D,653 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HC21D,653 can be used for catalog matching and distributor lookup.

74HC21 - Dual 4-input AND gate SOIC 14-Pin Product overview: 74HC21D,653 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HC21D,653 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 74HC21D,653 - Rochester Electronics
Newburyport, MA, United States
AND Gate, HC/UH Series, 2-Func, 4-Input, CMOS, PDSO14

AND Gate, HC/UH Series, 2-Func, 4-Input, CMOS, PDSO14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1371101-74HC21D,653 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1371101-74HC21D,653
Integrated Circuits (ICs) - Logic - Gates and Inverters 1371101-74HC21D,653
Win Source Part Number: 1371101-74HC21D,653 Category: Integrated Circuits (ICs) - Logic - Gates and Inverters Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Series: 74HC Package: Tape & Reel Product Status: Active Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SO Base Product Number: 74HC21 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2V ~ 6V Logic Type: AND Gate Number of Circuits: 2 Number of Inputs: 4 Current - Quiescent (Max): 2 µA Current - Output High, Low: 5.2mA, 5.2mA Input Logic Level - Low: 0.5V ~ 1.8V Input Logic Level - High: 1.5V ~ 4.2V Max Propagation Delay @ V, Max CL: 19ns @ 6V, 50pF

Win Source Part Number: 1371101-74HC21D,653
Category: Integrated Circuits (ICs) - Logic - Gates and Inverters
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: 74HC
Package: Tape & Reel
Product Status: Active
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SO
Base Product Number: 74HC21
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2V ~ 6V
Logic Type: AND Gate
Number of Circuits: 2
Number of Inputs: 4
Current - Quiescent (Max): 2 µA
Current - Output High, Low: 5.2mA, 5.2mA
Input Logic Level - Low: 0.5V ~ 1.8V
Input Logic Level - High: 1.5V ~ 4.2V
Max Propagation Delay @ V, Max CL: 19ns @ 6V, 50pF

Buy Now Datasheet
Gates and Inverters - 1727-6319-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-6319-6-ND
Gates and Inverters 1727-6319-6-ND
AND Gate IC 2 Channel 14-SO

AND Gate IC 2 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 1727-6319-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-6319-2-ND
Gates and Inverters 1727-6319-2-ND
AND Gate IC 2 Channel 14-SO

AND Gate IC 2 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 1727-6319-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-6319-1-ND
Gates and Inverters 1727-6319-1-ND
AND Gate IC 2 Channel 14-SO

AND Gate IC 2 Channel 14-SO

Buy Now Datasheet
IC GATE AND 2CH 4-INP 14SO - 554-74HC21D,653 - Utmel Electronic Limited
Hong Kong, China
IC GATE AND 2CH 4-INP 14SO
554-74HC21D,653
IC GATE AND 2CH 4-INP 14SO 554-74HC21D,653
IC GATE AND 2CH 4-INP 14SO

IC GATE AND 2CH 4-INP 14SO

Supplier's Site
Logic - Gates and Inverters - 74HC21D,653 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74HC21D,653
Logic - Gates and Inverters 74HC21D,653
IC GATE AND 2CH 4-INP 14SO

IC GATE AND 2CH 4-INP 14SO

Supplier's Site Datasheet
Gates and Inverters - 74HC21D,653 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74HC21D,653
Gates and Inverters 74HC21D,653
NEXPERIA 74HC21D - AND GATE, HC/

NEXPERIA 74HC21D - AND GATE, HC/

Supplier's Site Datasheet
And Gate, 4 I/p, -40 To 125Deg C Rohs Compliant Nexperia - 08AK8495 - Newark, An Avnet Company
Chicago, IL, United States
And Gate, 4 I/p, -40 To 125Deg C Rohs Compliant Nexperia
08AK8495
And Gate, 4 I/p, -40 To 125Deg C Rohs Compliant Nexperia 08AK8495
AND GATE, 4 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

AND GATE, 4 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site
Gates and Inverters - 74HC21D,653 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74HC21D,653
Gates and Inverters 74HC21D,653
AND Gate IC 2 Channel 14-SO

AND Gate IC 2 Channel 14-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74HC21D,653 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74HC21D,653
Integrated Circuits (ICs) - Logic - Gates and Inverters 74HC21D,653
IC GATE AND 2CH 4-INP 14SO

IC GATE AND 2CH 4-INP 14SO

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Utmel Electronic Limited Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74HC21D,653 705-74HC21D,653 74HC21D,653 1371101-74HC21D,653 1727-6319-6-ND 554-74HC21D,653 74HC21D,653 74HC21D,653 08AK8495 74HC21D,653 74HC21D,653
Product Name Dual 4-input AND gate Dual SOIC Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters IC GATE AND 2CH 4-INP 14SO Logic - Gates and Inverters Gates and Inverters And Gate, 4 I/p, -40 To 125Deg C Rohs Compliant Nexperia Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND AND AND NOT; AND; AND Gate AND AND NOT; AND AND; AND Gate AND; AND Gate AND
Supply Voltage +7 2V ~ 6V 2V ~ 6V 5V; 5V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 2V ~ 6V 2V ~ 6V
Operating Temperature 125 C (257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
IC Package Type Other; SOT108-1 SOT108-1 Other; SOT108 SOIC SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 14-SOIC (0.154, 3.90mm Width) SOIC; Other; 14-SOIC (0.154", 3.90mm Width) SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Logic Family HC/UH CMOS CMOS; CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74AHCT00PW,112-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
5 suppliers
2-input AND gate with open-drain output - 74AHC1G09GW,125 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
Output Type Open Drain
View Details
9 suppliers
8-input NAND gate - 74AHC30D-Q100J - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
9 suppliers
2-input NOR gate - 74AHCT1G02GV-Q100H - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
7 suppliers