Nexperia B.V. Dual 4-Input And Gate, Soic-14; Logic Function Nexperia 74HC21D,652.

Description
DUAL 4-INPUT AND GATE, SOIC-14; Logic Function:AND Gate; No. of Elements:Dual; No. of Inputs:4Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HC21; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6VRoHS Compliant: Yes
Description
DUAL 4-INPUT AND GATE, SOIC-14; Logic Function:AND Gate; No. of Elements:Dual; No. of Inputs:4Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HC21; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6VRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dual 4-Input And Gate, Soic-14; Logic Function Nexperia - 29AC1111 - Newark, An Avnet Company
Chicago, IL, United States
Dual 4-Input And Gate, Soic-14; Logic Function Nexperia
29AC1111
Dual 4-Input And Gate, Soic-14; Logic Function Nexperia 29AC1111
DUAL 4-INPUT AND GATE, SOIC-14; Logic Function:AND Gate; No. of Elements:Dual; No. of Inputs:4Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HC21; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6VRoHS Compliant: Yes

DUAL 4-INPUT AND GATE, SOIC-14; Logic Function:AND Gate; No. of Elements:Dual; No. of Inputs:4Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HC21; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Gates
Product Number 29AC1111
Product Name Dual 4-Input And Gate, Soic-14; Logic Function Nexperia
Supply Voltage 6V
Unlock Full Specs
to access all available technical data

Similar Products

Dual 3-Input Majority Voter w/ error output - MYXAF54RHC301/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-74AHCT1G14GV-Q100,TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
3 suppliers
SN54HC32-SP Quadruple 2-Input Positive-OR Gates - 5962-8404501VDA - Texas Instruments
Specs
Gate Type OR
Logic Family HC
Propagation Delay 150 ns
View Details
Logic - Gates and Inverters - 54F132LMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details